Gigabit Ethernet to SFP Media Converter

The Intellinet Gigabit Ethernet to SFP Media Converter is completely transparent to the network so the network performs exactly the way it did before — only now it can support both copper and fiber mediums.

Expands the Size of an Existing Network
Provides fiber connectivity to Ethernet segments, allowing for even further networking expansion between extended workgroups. Also provides building-to-building connectivity without the need for the cost and disruption associated with the installation of additional routers.

Enhances the Distance between Networking Devices
Connecting the converter to fiber segments can further extend distances between networking nodes. This can be achieved by direct connection between the converter and a fiber-based node or networking device.

Cabling Flexibility
Network managers can install fiber cabling anywhere within a network without changing the arrangement of copper-based Ethernet. The compact size of the converter allows it to be easily deployed in any narrow desktop location or to be used in a wall-mount installation. Several converters can be simultaneously installed into a 19" rack-mountable chassis.

Manufacturer Part Number
510493
EAN/UPC
0766623510493,766623510493
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3 (Twisted Pair Ethernet)
  • IEEE 802.3ab (Twisted Pair Gigabit Ethernet)
  • IEEE 802.3u (Twisted Pair Fast Ethernet)
  • IEEE 802.3z (Fiber Optic Gigabit Ethernet)
General
  • Media support:
    • 1000Base-T Cat5e or higher UTP/STP RJ-45
    • Fiber media support depends on SFP module
  • Connectors:
    • RJ-45 port, 1000Base-T
    • SFP module slot
  • Distances:
    • 100 m / 300 ft. (RJ45 cable)
    • Fiber distance depends on SFP module
    • Safety & EMI certificates: FCC Class A, CE
LEDs
  • Power
  • Link/Activity
  • Full-Duplex/Collision
  • 1000 Mbps link speed indicator for RJ45 port
  • Link indicator for fiber port
Power
  • External power adapter, 12 VDC, 1.2 A
  • Power consumption: 5 watts (maximum)
Environmental
  • Metal housing
  • Dimensions: 96 (L) x 70 (W) x 26 (H) mm (3.78 x 2.76 x 1.2 in.)
  • Weight: 170 g (0.34 lbs.)
  • Operating temperature: 0 – 50°C (32 – 122°F)
  • Operating humidity: 10 – 80% RH, non-condensing
  • Storage temperature: -20 – 70°C (-4 – 158°F)
Package Contents
  • Gigabit Ethernet to SFP Media Converter
  • External power adapter
  • Instructions