H110T/CSM Desktop Motherboard

Full-featured, thin-client mini-ITX H110 choice for DIY AIO PCs or ultra-slim systems, with 5X Protection II for dependable stability, DDR4 support and EZ Flash 3 quick BIOS updates.

  • 5X Protection II – Advanced hardware safeguards for all-round protection
  • DDR4 memory compatibility
  • Support 12V and 19V input via back-panel DC-in jack
  • AI Suite 3:One-stop access to innovative ASUS features
  • Fan Xpert:Dedicated CPU and case fan controls

Manufacturer Part Number
H110T/CSM/C/SI
EAN/UPC
0889349372579,889349372579
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 2.0 
  • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
  • * Refer to www.asus.com for CPU support list
Chipset
  • Intel® H110
Memory
  • 2 x SO-DIMM, Max. 32GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory 
  • Supports Intel® Extreme Memory Profile (XMP)
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated Graphics Processor- Intel® HD Graphics support 
  • Multi-VGA output support : HDMI/LVDS/DisplayPort ports 
  • - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
  • - Supports LVDS with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz 
  • Maximum shared memory of 1024 MB
  • Supports up to 2 displays simultaneously
Storage
  • Intel® H110 chipset : 
  • 1 x M.2 Socket 3, with M key, type 2242/2260 storage devices support (both SATA & PCIE mode)
  • 2 x SATA 6Gb/s port(s)
LAN
  • Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
  • Intel® I219V, 1 x Gigabit LAN
Audio
  • Realtek® ALC887 7.1-Channel High Definition Audio CODEC *1
  • - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
USB Ports
  • Intel® H110 chipset :
  • 4 x USB 3.0/2.0 port(s) (4 at back panel, blue)
  • Intel® H110 chipset : 
  • 5 x USB 2.0/1.1 port(s) (5 at mid-board)
Special Features
  • ASUS 5X Protection II :
  • - ASUS LANGuard - 2.5X higher surge tolerance
  • - ASUS Overvoltage Protection - World-class circuit-protecting power design
  • - ASUS DIGI+ VRM - 3 Phase digital power design
  • - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
  • - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
  • ASUS Exclusive Features :
  • - AI Suite 3
  • - Ai Charger 
  • - Mobo Connect
  • - PC Cleaner
  • ASUS Quiet Thermal Solution :
  • - ASUS Fan Xpert 
  • ASUS EZ DIY :
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash 3 
  • - ASUS UEFI BIOS EZ Mode
  • - Push Notice
  • 100% All High-quality Conductive Polymer Capacitors
  • Media Streamer
Operating System Support
  • Windows® 10 , 64bit
  • Windows® 8.1 , 64bit
  • Windows® 7 , 32bit/64bit *2
Back I/O Ports
  • 1 x DisplayPort
  • 1 x HDMI
  • 2 x LAN (RJ45) port(s)
  • 4 x USB 3.0 (blue) 
  • 2 x Audio jack(s)
  • 1 x DC power connector(s)
Internal I/O Ports
  • 3 x USB 2.0 connector(s) support(s) additional 5 USB 2.0 port(s)
  • 1 x M.2 Socket 1 with E key, type 2230 Wi-Fi devices support
  • 1 x M.2 Socket 3 with M key, type 2242/2260 storage devices support (both SATA & PCIE mode)
  • 1 x COM port(s) connector(s)
  • 2 x SATA 6Gb/s connector(s)
  • 1 x SATA power connector(s)
  • 1 x CPU Fan connector(s) 
  • 1 x Chassis Fan connector(s) ()
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x Chassis Intrusion connector(s)
  • 1 x Clear CMOS jumper(s)
  • 1 x 2-pin internal DC power connector
  • 1 x Stereo speaker connector
  • 1 x DMIC header
  • 1 x Backlight inverter voltage selection header
  • 1 x FPD brightness header
  • 1 x Panel voltage selection header
  • 1 x Panel off header
  • 1 x LVDS connector(s)
  • 1 x 14-1 pin TPM connector
  • 1 x System panel connector
Accessories
  • User's manual
  • I/O Shield
  • Thin Mini ITX I/O Shield
  • 1 x SATA power cable
  • 2 x SATA 6Gb/s cable(s)
  • 2 x M.2 Screw Package
  • 1 x Supporting DVD
BIOS
  • 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 3.0, WfM 2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3,CrashFree BIOS 3, My Favorites, Quick Note, Last Modified Log, F12 PrintScreen function,F6 Qfan Control
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME
Support Disc
  • Drivers
  • ASUS Utilities
  • ASUS EZ Update 
  • Anti-virus software (OEM version)
Form Factor
  • Thin Mini ITX Form Factor 
  • 6.7 inch x 6.7 inch ( 17 cm x 17 cm )
Note

*1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.