8-Port Gigabit Web-Smart Switch

Boost your network speed.

The Intellinet 8-Port Gigabit Web-Smart Switch offers an array of features while providing superior network throughput.

Affordable and Fast
With a backplane speed of 16 Gbps, there is plenty of performance available for your computers and other networking devices.

Affordable and Smart
The Intellinet 8-Port Gigabit Web-Smart Switch is equipped with an impressive array of advanced management functions that allow you to be in full control over your network. It supports VLAN, port aggregation, QoS and port mirroring, comes with an integrated cable diagnostic tool, and provides a unique loop detection and prevention function - just to name a few.

Manufacturer Part Number
561099
EAN/UPC
0766623561099,766623561099
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1p (Traffic Prioritization)
  • IEEE 802.1q (VLAN Tagging)
  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3ab (Twisted Pair Gigabit Ethernet)
  • IEEE 802.3az (Energy Efficient Ethernet EEE)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
  • IEEE 802.3x (flow control, for full duplex mode)
General
  • Media support:
    • 10Base-T Cat3, 4, 5 UTP/STP RJ45
    • 100Base-TX Cat5 UTP/STP RJ45
    • 1000Base-T Cat5e UTP/STP RJ45
  • Packet filter/forwarding rate:
    • 1,488,000 pps (1000 Mbps)
    • 148,800 pps (100 Mbps)
    • 14,880 pps (10 Mbps)
  • MAC address table: 8192 entries
  • Buffer Memory: 256 kB
  • Backplane speed: 16 Gbps
  • Switch architecture: store and forward
  • 8 RJ45 Gigabit Ethernet ports
  • 1 x Reset Button
  • Certifications: FCC Class B, CE, LVD EN60950-1, VCCI
LEDs
  • Power
  • Link/Activity per port
  • Loop Detection
Power
  • Internal power supply: 100 – 240 VAC, 50/60 Hz
  • Power consumption: 3.57 watts (maximum)
Environmental
  • Metal housing
  • Dimensions: 84 (L) x 193 (W) x 26 (H) [mm] / 3.31 (L) x 7.6 (W) x 1.02 (H) [in]
  • Weight: 0.94 kg (2 lbs.)
  • Operating temperature: 0 – 50°C (32 – 122°F)
  • Operating humidity: 10 – 90% RH, non-condensing
Package Contents
  • 8-Port Gigabit Web-Smart Switch
  • Power cable
  • Quick Installation Guide
  • Instructions