Gigabit Fiber WDM Bi-Directional SFP Optical Transceiver Module

Gigabit Fiber SFP Optical Transceiver Module

The new line of Intellinet Small Form Factor Pluggable (SFP) Transceivers provides customers with a combination of performance and affordability. These mini-GBIC (Gigabit Interface Converter) modules come in a metal housing that reduces electromagnetic interference and increases their durability.

Small Size for High-Density Fiber Connections

The transceiver comes in a mini-GBIC form factor, making it ideal for environments that require many fiber connections by taking up less space in your cabinet and/or computer room.

Compatibility

Compatibility in your network is everything, and the Intellinet SFP Transceiver Module (model 507486) delivers. Use it with any Intellinet SFP equipped network switch or any other MSA compliant SFP enabled switch. And since the Intellinet SFP transceiver module is set to broadcast the vendor pn GLC-BX-D, compatibility to your Cisco gear is provided.

Hot-Pluggable

The Intellinet Gigabit Fiber WDM Bi-Directional SFP Optical Transceiver Module (model 507486) is fully hot-pluggable, and that allows you to install the module without rebooting your network switch for uninterrupted network traffic.

Digital Diagnostics Monitoring (DDM)

The Intellinet Gigabit Fiber WDM Bi-Directional SFP Optical Transceiver Module (model 507486) supports standard digital diagnostics monitoring (DDM) functions, also known as digital optical monitoring (DOM). This gives the user the ability to monitor parameters of the SFP, such as optical output power, optical input power, temperature, laser bias current, and transceiver supply voltage, in real time.

Manufacturer Part Number
507486
EAN/UPC
0766623507486,766623507486
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3z (Fiber Optic Gigabit Ethernet)

    General
  • Media support: 1000Base-LX single-mode 9/125 µm Fiber
  • Connector: Fiber LC duplex port, 1000Base-LX
  • Distance: 10 km
    Wavelengths:
    - Receive (RX): 1310 nm
    - Transmit (TX): 1550 nm
  • Fiber power budget:
    - Maximum TX power: -3 dB
    - Minimum TX power: -8 dB
    - Sensitivity: -24 dB
    - Power budget: 16 dB
  • Design: SFP (small form factor pluggable), 1.25 Gbps
  • Certifications: FCC Class A, CE Mark, RoHS

    Power
  • Power requirement: 3.3 V
  • Power consumption: 1.0 Watt (maximum)

    Environmental
  • Dimensions: 57 (L) x 14 (W) x 12 (H) mm (2.24 x 0.55 x 0.5 in.)
  • Weight: 20 g (0.7 oz.)
  • Operating temperature: 0 – 70°C (32 – 158°F)
  • Operating humidity: 10 – 85% RH, non-condensing
  • Storage temperature: -40 – 85°C (-40 – 185°F)

    Package Contents
  • Gigabit Fiber WDM Bi-Directional SFP Optical Transceiver Module