10 Gigabit Fiber SFP+ Optical Transceiver Module

10GBase-SR Gigabit Fiber SFP+ Optical Transceiver Module

The new line of Intellinet Enhanced Small Form Factor Pluggable (SFP+) Transceivers provides customers with a combination of high-performance and affordability. These SFP+ transceiver modules come in a metal housing that reduces electromagnetic interference and increases their durability.

10 Gigabit Connectivity

Whether you need a fast connection to your 10 GbE equipped server or NAS device, or if you simply want to connect two Gigabit switches in your data center at higher speeds to eliminate bottlenecks, the Intellinet 10GBase-SR Fiber SFP+ Optical Transceiver Module, model 507462, is the right choice.

Small Size for High-Density Fiber Connections

The transceiver comes in a mini-GBIC form factor, making it ideal for environments that require many fiber connections by taking up less space in your cabinet and/or computer room.

Compatibility

Compatibility in your network is everything, and the Intellinet SFP+ Transceiver Module (model 507462) delivers. Use it with any Intellinet SFP+ equipped network switch or any other MSA compliant SFP+ enabled switch. And since the Intellinet SFP+ transceiver module is set to broadcast the vendor pn SFP-10G-SR, compatibility to your Cisco gear is provided.

Hot-Pluggable


The Intellinet 10 Gigabit Fiber SFP+ Optical Transceiver Module (model 507462) is fully hot-pluggable, and that allows you to install the module without rebooting  your network switch for uninterrupted network traffic.

Digital Diagnostics Monitoring (DDM)


The Intellinet 10 Gigabit Fiber SFP+ Optical Transceiver Module (model 507462) supports standard digital diagnostics monitoring (DDM) functions, also known as digital optical monitoring (DOM). This gives the user the ability to monitor  parameters of the SFP, such as optical output power, optical input power, temperature, laser bias current, and transceiver supply voltage, in real time.

Manufacturer Part Number
507462
EAN/UPC
0766623507462,766623507462
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3z (Fiber Optic Gigabit Ethernet)
  • IEEE 802.3ae (Fiber Optic 10 Gigabit Ethernet)
General
  • Media support: 10GBase-SR multi-mode fiber
  • Connector: Fiber LC duplex port
  • Distance:
    - 300 m (984 ft.) with 50/125 µm cable on 2000 MHz-km
    - 33 m (108) with 62.5/125 µm cable on 200 MHz-km
  • Wavelength: 850 nm
  • Fiber power budget:
    - Maximum TX power: -1 dB
    - Minimum TX power: -5 dB
    - Sensitivity: -12 dB
    - Power budget: 7 dB
  • Design: SFP+ (enhanced small form-factor pluggable), 11.1 Gbps max, 10.3 Gbps typical
  • SFF-8472 Diagnostic Monitoring Interface for Optical Transceivers
  • Certifications: FCC Class A, CE Mark, IEC-60825, RoHS
Power
  • Power requirement: 3.3 V
  • Power consumption: 1.0 Watt (maximum)
Environmental
  • Dimensions: 57 (L) x 14 (W) x 12 (H) mm (2.24 x 0.55 x 0.5 in.)
  • Weight: 37 g (1.3 oz.)
  • Operating temperature: 0 – 70°C (32 – 158°F)
  • Operating humidity: 10 – 85% RH, non-condensing
  • Storage temperature: -40 – 85°C (-40 – 185°F)
Package Contents
  • 10 Gigabit Fiber SFP+ Optical Transceiver Module