Server System R1304SPOSHOR

Get More For Your Data Center

Customers want data center products designed for outstanding performance and reliability that will address their unique needs. With Intel® Server Systems featuring the latest Intel® Xeon® processor families you can count on trusted performance, quality and reliability to help solve the most complex business challenges.

Manufacturer Part Number
R1304SPOSHOR
EAN/UPC
0735858306508,735858306508,0675901353427,675901353427
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date : Q2'16
Status : Launched
Limited 3-year Warranty : Yes
Extended Warranty Available for Purchase (Select Countries) : Yes
Additional Extended Warranty Details : Single Processor System Extended Warranty
Compatible Product Series : Intel® Xeon® Processor E3-1200 v5 Family
Chassis Form Factor : 1U Rack
Chassis Dimensions : 17.26"x23.84"x1.7" (WxDxH)
Board Form Factor : uATX
Rack Rails Included : No
Socket : 1
Datasheet : Link
Board Chipset : Intel® C236 Chipset (Intel® GL82C236 PCH)
Description : Intel® Server System R1304SPOSHOR, 1u rack system with S1200SPO board and 4 x 3.5 hot-swapable HDD Drive cage, 2 x 450W redundant power supplies
Target Market : Entry
Rack-Friendly Board : Yes
Power Supply Type : AC
# of Power Supply Included : 2
Redundant Fans : No
Redundant Power Supported : Yes
Heat Sink : F1UE3PASSHS
Heat Sink Included : Yes
Backplanes : Included
Included Items : (1) Intel® Server Board S1200SPO, (1) Riser card assembly (AXX1UPCIEX16R2), (2) 450W redundant power supply, (1) Power Distribution Board, (4) 3.5 inch Hot-swap drive bays with (4) 3.5 inch Hot-swap drive trays (FXX35HSCAR), and (1) 12Gb SAS Backplane (FR1304S3HSBP), (1) SATA data cable, (1) Backplane 12C cable, (1) SATA ODD data cable, (1) SAS Data cable, (3) System fans, (1) Standard control panel assembly, (1) Front Q/O Pannel assembly (1 x VGA & 2 x USB), (1) SATA Optical drive bay with filler panel, (2) Chassis handles -installed
# of Front Drives Supported : 4
Front Drive Form Factor : Hot-swap 3.5" HDD or 2.5" SSD
# of Internal Drives Supported : 1
Internal Drive Form Factor : M.2 SSD
Additional Information URL : Link
Recommended Customer Price : N/A

-

Memory Specifications
Memory Types : DDR4 ECC UDIMM
Max # of DIMMs : 4
Max Memory Size (dependent on memory type) : 64 GB
DIMM Type : UDIMM

-

Graphics Specifications
Integrated Graphics : No

-

Expansion Options
Connector for Intel® I/O Expansion Module x8 Gen 3 : 1
Connector for Intel® Integrated RAID Module : 1
Riser Slot 1: Total # of Lanes : 8
Riser Slot 1: Included Slot Configuration(s) : 1x PCIe Gen3 x8

-

I/O Specifications
# of USB Ports : 9
Total # of SATA Ports : 8
RAID Configuration : Software RAID RSTe (0,1,10,5) and ESRT2 (0,1,10)
# of Serial Ports : 1
Integrated LAN : i210
# of LAN Ports : 2
Optical Drive Support : Yes

-

Package Specifications
Max CPU Configuration : 1

-

Advanced Technologies
Intel® Remote Management Module Support : Yes
Integrated BMC with IPMI : IPMI 2.0
Intel® Node Manager : Yes
Intel® Rapid Storage Technology enterprise : Yes
Intel® I/O Acceleration Technology : Yes

-

Intel® Transparent Supply Chain
TPM Version : 1.2