Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SYSTEM
- CPU
- Intel® Celeron®, 1.5GHz
- RAM
- 4GB
- Storage
- 64GB to 256GB flash
- Operating System
- Microsoft® Windows® Embedded Standard 7, 7 Professional,
- Windows® 8.1 Pro or Windows® 10 IoT EnterpriseIndustry
- Display
- 11.6” LED-backlight screen with capacitive touch
- Display Resolution
- 1920 x 1080
- Network Interface
- Wi-Fi 802.11ac, 2.4GHz/ 5GHz dual band; Bluetooth 4.0 LE
- Trusted Platform Module
- TPM 1.2 and 2.0 support
- NIST Compliant
- Yes
- Fan/ Fanless
- Fan
- Control Switch and Button
- 1 power button, 3 programmable buttons and 1 RF switch
- Indicator
- 1 power/ battery status LED and 1 WLAN active LED
- Microphone
- Built-in microphone with DSP for video conference call
- Speaker
- Built-in speaker
I/O PORTS - USB Port
- 1 (USB 3.0)
- Headphone-out
- 1
- DC-in
- 1
- Full Slot Smart Card Reader
- Reads ISO 7816 T=0, T=1; 1.8/3/5V smart card
MECHANICAL AND ENVIRONMENTAL - AC/DC Adapter
- Input: 100 – 240V AC; Output: 19V DC, 3.42A
- Battery Pack
- 7.2V, 6150mAh (hot-swappable)
- Stylus
- capacitive touch stylus
- Enclosure
- ABS + PC plastics and magnesium-aluminum alloy
- Protective Bumpers
- Rubber bumpers on each corner for handling protection
- Dimensions (H x W x D)
- 8.2 x 12.3 x 0.86 in/ 208.2 x 312.3 x 22 mm
- Weight
- 3.6 lbs/ 1.6 kg
- Vibration and Shock Resistance
- MIL-STD-810G
- EMI and EMC Tolerance
- MIL-STD-461F
- Hazard of Electromagnetic Radiation to Ordnance Testing
- Yes
- Water and Dust Resistance
- IP65
- Regulatory
- FCC Class B, CE, RoHS compliant
- Temperature
- Operation: -4°F to 140°F (-20°C to 60°C);
- Storage: -67°F to 158°F (-55°C to 70°C)
- Humidity
- 0% – 90% non-condensing
MAJOR OPTIONS SPECS - CAMERA
- 2 megapixel front camera and 5 megapixel back camera with LED flash, auto focus, white balance, gain control and exposure control
MOBILE BROADBAND - 3G WWAN module or 4G LTE/AWS module