27es 27-inch Display

Our thinnest LCD display yet has a sleek design that's easy on the eyes. And the crisp, vibrant view from almost any angle comes at an ultra-affordable price.

  • 68.6 cm (27")
  • Low Haze Panel; In plane switching; Language selection; LED Backlights; On-screen controls; Plug and Play; User programmable
  • FHD (1920 x 1080 @ 60 Hz)

Manufacturer Part Number
T3M87AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Appearance
Color: Natural silver (front and stand) and black (rear)

Box contents

What's in the box: AC power cord
Power adapter
VGA cable
CD (includes U.G., warranty, drivers)
Quick Setup Poster
Telephone Card
Hard copy warranty booklet (country specific)
HDMI Cable

Display Specifications
Display size (diagonal): 68.6 cm (27")
Resolution (native): FHD (1920 x 1080 @ 60 Hz)
Tilt and swivel angle: Tilt: -5 to +25°
Display type: IPS w/ LED backlight
Onscreen controls: Menu/ok
Information/"-"
Input/"+" 
Auto/QV/Exit
Power
Input connector: 1 VGA
2 HDMI (with HDCP support)
Display features: Low Haze Panel
In plane switching
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Aspect ratio: 16:9
Display area (imperial): 597.89 x 336.31 mm
Display area (metric): 23.53 x 13.24 in
Brightness: 250 cd/m²
Contrast ratio: 1000:1 static
1000000:1 dynamic
Display colors: Up to 16.7 million colors supported (through FRC technology)
Pixel pitch: 0.311 mm
Response time: 14 ms gray to gray
Display scan frequency (horizontal): Up to 80 kHz
Display scan frequency (vertical): Up to 60 Hz

Battery and Power
Power supply type: Input voltage: 100-240 VAC at 50 - 60 Hz
Power consumption: 29W maximum, 24W typical
Standby mode: < 0.3W

Weights

Weight: 3.79 kg (with stand)
3.39 kg (without stand)

Security Management

Physical security: Security lock-ready (lock is sold separately)
Management software: HP Display Assistant

Dimensions

Minimum dimensions (W x D x H): 62.09 x 19.45 x 45.56 cm (with stand)
62.09 x 3.56 x 37.16 cm (without stand)

Warranty

Warranty: 3 years limited warranty