Our thinnest LCD display yet has a sleek design that's easy on the eyes. And the crisp, vibrant view from almost any angle comes at an ultra-affordable price.
Note:
Appearance
Color Natural silver (front and stand) and black (rear)
Box contents
What's in the box AC power cord
Power adapter
VGA cable
CD (includes U.G., warranty, drivers)
Quick Setup Poster
Telephone Card
HDMI Cable
Display Specifications
Display size (diagonal) 23"
Resolution (native) 1920 x 1080 @ 60 Hz
Tilt and swivel angle Tilt: -5 to +25°
Display type IPS w/ LED backlight
Onscreen controls Menu/ok
Information/"-"
Input/"+"
Auto/QV/Exit
Power
Input connector 1 VGA
1 HDMI (with HDCP support)
Display features Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Aspect ratio 16:9
Display area (imperial) 509.19 x 286.42 mm
Display area (metric) 20.04 x 11.27 in
Brightness 250 cd/m²
Contrast ratio 1000:1 static
1000000:1 dynamic
Display colors Up to 16.7 million colors supported (through FRC technology)
Pixel pitch 0.265 mm
Response time 14 ms gray to gray
Display scan frequency (horizontal) Up to 80 kHz
Display scan frequency (vertical) Up to 60 Hz
Battery and Power
Power supply type Input voltage: 100-240 VAC at 50 - 60 Hz
Power consumption: 23W maximum, 22W typical
Standby mode: < 0.3W
Weights
Weight 2.72 kg (with stand)
2.33 kg (without stand)
Security Management
Physical security Security lock-ready (lock is sold separately)
Dimensions
Minimum dimensions (W x D x H) 53.1 x 18.35 x 40.32 cm (with stand)
53.1 x 3.52 x 31.97 cm (without stand)
Warranty
Warranty 3 years limited warranty