Wireless-AC750 Dual-band PCI-E Adapter

High-speed wireless Internet connectivity

The ASUS PCE-AC51 Wireless-AC PCI Express Adapter provides superior Wi-Fi performance for server backbone and switching infrastructure applications, as well as mainstream desktops and notebooks. Using the convenience of a standard PCI Express connector, it delivers wide compatibility, fitting any x1, x2, x8, or x16 slot. Compared with standard PCI network cards, it offers increased bandwidth, reliability and functionality, allowing you to enjoy faster and more stable connections. Downloading, VoIP, video streaming, and online gaming all benefit from its high-speed design and powerful antenna, which ensure long range wireless coverage. The friendly user interface further allows you to install and use the device as well as network applications quickly and easily.

Flexible Dual-band Connection

Wireless-AC dual-band adapter allows your PC to connect to 2.4GHz for basic Internet application or 5GHz for lag-free streaming and high performance networking through dual-band wireless router.


Manufacturer Part Number
90IG02S0-BO0010
EAN/UPC
4712900292954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Network Standard

    IEEE 802.11 a/b/g/n/ac

  • Interface

    PCI Express

  • Antenna

    2 x R SMA Antenna

  • Operating Frequency

    2.4 GHz / 5 GHz

  • Product Segment

    AC750 complete AC performance : 300+433 Mbps

  • Management

    Software AP

  • Security

    64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , Radius with 802.1x

  • Weight

    50 g (Device Only)

  • OS Support

    Windows® 10
    Windows® 8.1
    Windows® 7
    Linux

  • Package Content

    Dipole Antenna x 2
    Low Profile Bracket
    Support CD
    Warranty card
    Wireless LAN Adapter