The Peerless-AVĀ® Flat Gondola Mount allows for easy mounting to gondolas for point of sale advertising, making it ideal for retail and grocery store applications. The display can be mounted in landscape or portrait orientation to accommodate the digital content needed to be shown. Security hardware and internal cable management prevent damage and theft, while the rear cover protects the cables and power button.* Change your static product display to digital with this versatile and sturdy mount for the Samsung DB10D Display.
Note:
Minimum to Maximum Screen Size: 10" to 10"
Weight Capacity: 5lb (2.3kg)
Color: Black
Finish: Powder Coat
Security Features: Security Hardware
Product Dimensions: 5.7 X 5.7 X 4.68" (145 X 145 X 119mm)
Ship Dimensions: 10.12 x 4.25 x 12.62" (257.0 x 108.0 x 320.5mm)
Shipping Weight: 2.7lb (1.2kg)
UPC Code: 735029310778