Flat Gondola Mount

The Peerless-AVĀ® Flat Gondola Mount allows for easy mounting to a wide range of gondolas for point of sale advertising, making it ideal for retail and grocery store applications. The Flat Gondola Mount is equipped with an adjustable arm to accommodate shelf sizes, and allows for both landscape or portrait orientation of the display. Security hardware and internal cable management prevent damage and theft, while the rear cover protects the cables and power button. Change your static product display to digital with this versatile and sturdy mount for the Samsung DB10D Display.

Manufacturer Part Number
DSF210-GFC
EAN/UPC
0735029310761,735029310761
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Finish: Powder Coat
Minimum to Maximum Screen Size: 10" to 10"
Security Features: Security Hardware
Weight Capacity: 5lb (2.3kg)
Product Dimensions: 24.0 - 48.0 X 7.25 X 16.41 - 27.64" (610-1219 X 184 X 417-702mm)
Shipping Weight: 23.3lb (10.6kg)
Ship Dimensions: 17.5 x 8.25 x 23.5" (444.5 x 209.6 x 596.9mm)