
The RK−PS1 power supply adapter can accommodate one PS−1202 or PS−504 power supply and can be attached either to the RK−6PS rack adapter (detailed in the RK−6PS user manual) or directly to the rack shelf.
Note:
INCLUDED ACCESSORIES: 2 M5x12 screws with washers, 2 M5 caged nuts, 2 M3x5 screws
OPTIONAL POWER SUPPLIES: PS–504/US/EU/GB, PS–1202/US/EU/GB, PS–1202 (general), all with a 75cm C14 power cord cable, 100–240V AC, 50/60Hz
OPERATING TEMPERATURE: 0° to +40°C (32° to 104°F)
STORAGE TEMPERATURE: –40° to +70°C (–40° to 158°F)
HUMIDITY: 10% to 90%, RHL non–condensing