
The RK−6PS is a 19” 1U rack adapter for mounting a combination of several Kramer Desktop and/or TOOLS. Up to six PS−504 or PS−1202 power supplies can be mounted to the back of the unit with optional RK−PS1 mounting brackets.
Note:
OPERATING TEMPERATURE: 0° to +40°C (32° to 104°F)
STORAGE TEMPERATURE: –40° to +70°C (–40° to 158°F)
HUMIDITY: 10% to 90%, RHL non–condensing
INCLUDED ACCESSORIES: 20 flat head M3x5 screws, 4 pan head M3x8 screws, 1 half–19" 1U blank panel (P/N 60–900013), 8 black cable ties
OPTIONS: PNL–BLANK/1/4U–19" (60–900014), PNL–BLANK/1/8U–19" (60–900015), PNL–BLANK/ SHORT6.5"1U With two 6.5” devices (60–900016), PNL–BLANK/LONG6.5"1U With one 6.5” device and a short blank (60–900017), RK–PS1 rack adapter for power supply
OPTIONAL POWER SUPPLIES: PS–504/US/EU/GB, PS–1202/US/EU/GB, PS–1202 (general), all with a 75cm C14 power cord cable, 100–240V AC, 50/60Hz
PRODUCT DIMENSION: 19" x 13.39 x 1U (43.6cm x 34.00cm 4.36cm) W, D, H