Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General Lenovo Privacy Filter for X1 Yoga from
3M Part number: 4XJ0L59637
Ship Group: 1 Privacy Filter Installation Instructions Adhesive Attachment Strips
Depth Metric: 0.3
Depth: 0.3mm
Depth Metric Units: mm
Depth (US): 0.01in
Height Metric: 325.9
Height: 325.9mm
Height Metric Units: mm
Height (US): 12.8in
Weight US: 0.06
Weight US Units: lbs
Weight Metric: 0.03
Weight Metric Units: Kg
Width Metric: 208
Width: 208mm
Width Metric Units: mm
Width (US): 8.2in
Warranty Period: One Year
Warranty Type: Warranty Supplied by Vendor use www.3mscreens.com/lenovo