Advanced Secure DVI-I KVM Switch; 4-Port Plus

Belkin's Advanced Secure DVI-I KVM Switches provide superior security and data protection by providing true data path isolation between systems and networks. They are fully compatible with legacy and new government systems and meet Common Criteria security requirements. 

Belkin Advanced Secure DVI-I KVMs are designed, manufactured and certified to the latest NIAP Protection Profile Ver. 3.0 standard. The latest NIAP Protection Profile ensures agencies are receiving superior protection for keyboards, pointing devices, displays and audio.  Using unidirectional data paths with optical diodes, they prevent peripherals from being used to leak information from one computer system to another. 

Additional security is provided through the end-to-end tamper-proof system that prevents physical tampering, and the intuitive user interface reduces user-switching errors by providing clear identification. 

The Belkin Advanced Secure DVI-I KVM Switch; 4-Port Plus features support for a peripheral CAC reader and supports up to four computers.

Expect the best compatibility out-of-the-gate with a Secure KVM solution that's designed and vigorously tested to work seamlessly with common systems and peripherals used by the defense and intelligence community.

Manufacturer Part Number
F1DN104C-3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Device Type: KVM / audio switch - 4 ports
  • Enclosure Type: Desktop
  • Ports: 4 x KVM / audio
  • Keyboard / Mouse Interface: PS/2, USB
  • Max Resolution: 3840 x 2160 pixels (UHD 4K) @ 30Hz, 2560 x 1600 pixels @ 60Hz
  • Status Indicators: Port status
  • Common Access Card (CAC) reader support

Console Ports

  • 1 x DVI-I Dual-Link Female
  • 1 x keyboard (USB Type A)
  • 1 x mouse (USB Type A)
  • 1 x keyboard (PS/2)
  • 1 x mouse (PS/2)
  • 1 x audio output (3.5mm Jack)
  • 1 x CAC Port (USB Type A)
  • 1 x DCU Port (RJ14)

Host Ports

  • 4 x DVI-I Dual-Link Female
  • 4 x keyboard/mouse (USB Type B)
  • 4 x audio input (3.5mm Jack)
  • 4 x CAC Port (USB Type B)

Dimensions

  • Width: 12.5 in
  • Height: 1.9 in
  • Depth: 6.2 in
  • Weight: 3.9 lbs

Power

  • Power Device: External power adapter
  • Voltage Required: AC 120/230 V (50/60 Hz)

Manufacturer Warranty

  • Limited warranty - 3 years

Environmental Parameters

  • Min Operating Temperature: 32 °F
  • Max Operating Temperature: 104 °F
  • Humidity Range Operating: 0 - 80%
  • Min Storage Temperature: -4 °F
  • Max Storage Temperature: 140 °F