Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Version Information
Product Name Microsoft®
Wired Desktop 600
Product Version Microsoft Wired Desktop 600
Keyboard Version Microsoft Wired Keyboard 600
Mouse Version Microsoft Basic Optical Mouse v2.0
Product Dimensions
Keyboard Length 17.9 inches (456 millimeters)
Keyboard Width 6.28 inches (160 millimeters)
Keyboard Depth/Height 1.68 inches (42.7 millimeters) with tilt legs extended
Keyboard Weight 20.1 ounces (595 grams)
Keyboard Cable Length 78.7 inches (2000 millimeters)
Mouse Length 4.47 inches (113 millimeters)
Mouse Width 2.28 inches (57.9 millimeters)
Mouse Depth/Height 1.54 inches (39.2 millimeters)
Mouse Weight 3.27 ounces (92.8 grams)
Mouse Cable Length 72 +6/-0 inches (1830 +150/-0 millimeters)
Compatibility and Localization
Interface
- Keyboard: USB compatible
- Mouse: USB compatible
Operating Systems1
8.1, Windows 8, Windows RT 8.1, Windows RT 8, and Windows 7
- Macintosh Mac OS X v10.7-10.9
- Android 3.2 and 4.2
Advanced functionality not available with all devices and/or operating systems. See compatibility information at: www.microsoft.com/hardware/compatibility.
Top-line System Requirements Requires a PC that meets the requirements for and has installed one of these operating systems:
- Windows 8.1, Windows 8, or Windows 7
- 150 MB
- USB
Compatibility Logos
- Compatible with Microsoft Windows 8 and Windows RT
- Mac logo
- Universal Mac logo
Software Localization No software required
Keyboard Localization Available language sets will vary by product and sales channel.
104 key configuration: Arabic, Chinese (Simplified), Chinese (Traditional), English (Canada), English (North America), Greek, International English (EURO),
International English (ROW), Polish/Romanian, Russian, and Thai
105 key configuration: English (UK), French (Canada), French (France), German (Germany), Hungarian, Spanish (Latin America), and Turkish
106 key configuration: Korean
107 key configuration: Brazilian (Portuguese)
109 key configuration: Japanese
Tracking Technology Mouse Tracking System Optical tracking system
Imaging Rate Up to 3000 frames per second
X-Y Resolution 800 points per inch (31.5 points per millimeter)
Tracking Speed Up to 20 inches (508 millimeters) per second
Product Feature Performance QWERTY Key Life 20,000,000 actuations per key
Hot Key Features Windows 8 Charms keys, Windows Start key, and Calculator
Hot Key Life 500,000 actuations per key
Multimedia Key Features Play/Pause, Volume +, Volume -, and Mute
Multimedia Key Life 30,000 actuations per key
Typing Speed 1000 characters per minute
Mouse Button Features 3 buttons including scroll wheel button
Right & Left Button Life 3,000,000 actuations
Wheel Button Life 250,000 actuations
Mouse Scrolling Features Standard vertical scroll wheel
Wheel Vertical Scrolling Life
- 100,000 revolutions (away from user) at no more than 60 rotations per minute
- 300,000 revolutions (toward user) at no more than 60 rotations per minute
Storage Temperature & Humidity -40°F (-40°C) to 140°F (60°C) at 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity 32°F (0°C) to 104°F (40°C) at 5% to 80% relative humidity (non-condensing)
Certification Information Country of Manufacture People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer Yes
ISO 14001 Qualified Manufacturer Yes
Restriction on Hazardous Substances This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the
Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH)
regulation regarding Substances of Very High Concern.
FCC ID This device complies with part 15 of the FCC Rules and Industry Canada ICES-003. Operation is subject to the following two conditions: (1) This device may
not cause harmful interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested
to comply with FCC standards. For home and office use. Model numbers: 1366, Wired Keyboard 600 and 1113, Basic Optical Mouse v2.0.
Certification Information Agency and Regulatory Marks • ACA/MED Declaration of Conformity (Australia and New Zealand)
- ICES-003 report on file (Canada)
- EIP Pollution Control Mark, EPUP (China)
- CE Declaration of Conformity (European Union)
- WEEE (European Union)
- VCCI Certificate (Japan)
- KCC Certificate (Korea)
- GOST Certificate (Russia)
- CITC Letter (Kingdom of Saudi Arabia)
- BSMI Certificate (Taiwan)
- FCC Declaration of Conformity (USA)
- UL and cUL Notice of Approval (USA and Canada)
- CB Scheme Certificate (International)
Windows Certification Kit (WCK) Bundle ID: 1608482 (32-bit) and 1612257 (64-bit) Windows 8.1