DEX5350 Digital Signage Appliance

The DEX5350 is a fanless media player with advanced scheduling possibilities. This high-end computing device supports Ultra HD resolution (4K) playback and its slim (25 mm) solid-state design makes the DEX5350 a significant asset to multiple industries including the kiosk market.

Manufacturer Part Number
91.DEE00.A0B0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Adapter

65W, AC230~110 to DC19V adaptor met DoE VI

CPU

Supports 5th generation Intel® Core™ i5

Dimension

240 x 25 x 158 mm
9.4 x 0.9 x 6.2 inch

Environment

MTBF: 50,000 hrs
Operating Temperature:
With SSD, 0~45℃: i3-5010U, i5-5350U, i7-5650U
With HDD, 0~45℃: i3-5010U
Storage Temperature: -20 ~ 60ºC (-4 ~ 140ºF)
Relative Humidity: 90% RH
Operating Vibration: 2 Gms,Random,5~500Hz,X,Y,Z 3 Axes,0.5hr/Axis

Expansion Slot

M.2: x1
Mini-card (H): x1
Mini-card (L): x1

Graphics

Intel® HD 5500 / HD 6000 Graphics up to 1 Ghz

Housing Color

Black

Housing Material

SECC, aluminum

IEEE 1394

Input Voltage

LAN

RJ45 x1
10/100/1000

Memory

Channels: Dual Channel
Type: DDRIII L SO-DIMM x2
DDR: 1600 Mbps
Max Memory: 16G based on OS

Rear Panel IO

HDMI 1.4a: x1
Display Port: x1
Ethernet: x1
COM: x2
USB 3.0: x4
Audio: x2
Antenna Hole: x2

Storage Bay

M.2 x1
2.5" HDD x1

Volume

0.95 L

WatchDog Timer

1 sec ~ 255 sec