Sunlight Readable Display.
The S410 semi-rugged laptop offers an advanced, Lumibond 2.0 multi-touch display with up to 1000 NITs of brightness. By bonding Gorilla® Glass with the touch panel and LCD, we’ve created a single pane with amazing durabilty, readability and responsiveness .
Note:
Ruggedness
Semi-Rugged
MIL-STD 810G certified (vibration, temperature, shock, altitude and humidity)
IP51 certified 3 foot drop - 26 faces (non-operational)
Covered ports
Operating System
Windows® 10 Pro
Windows® 7 Professional
Mobile Computing Platform
Intel® Core™ i7-6600U vPro™ 2.6GHz processor with Turbo Boost Technology up to 3.4GHz 4MB Intel ® Smart Cache
Intel® Core™ i7-6500U 2.5GHz processor with Turbo Boost Technology up to 3.1GHz; 4MB Intel® Smart Cache
Intel® Core™ i5-6300U vPro 2.4GHz processor.with Turbo Boost Technology up to 3.0GHz 3MB Intel® Smart Cache
Intel® Core™ i5-6200U 2.3GHz processor with Turbo Boost Technology up to 2.8GHz 3MB Intel® Smart Cache
Intel® Core™ i3-6100U 2.3GHz processor 3MB Intel® Smart Cache
Memory
4GB DDR3L expandable to 16GB
Storage
SATA 500GB HDD†; Optional SATA 1TB HDD; Optional SATA 128GB / 256GB / 512GB SSD
Optional 2nd Storage (onboard) 128GB or 256GB SSD
VGA Controller
Intel HD Graphics 520
Optional NVIDIA® GeForce
Display
14” HD widescreen (1366 x 768) TFT LCD Optional 1000 NITS LumiBond® sunlight readable display with multi-touch technology
Optional Full HD 14” TFT LCD (1920 x 1080) 800 NITs LumiBond sunlight readable display with multi-touch technology
Webcam
Optional integrated FHD webcam (1920x1080)
Keyboard
Splash-resistant membrane keyboard
Optional splash-resistant LED backlit
Customizable Bay (One option only)
Optional PCMCIA Type II
Optional ExpressCard34/54
Optional DVD super multi drive
Optional 2nd battery
Expansion Slots
SD Card Reader
Optional smart card reader
Security
Intel vProTM Technology (per CPU options)
Cable lock slot
Optional smart card reader
Optional contactless Smart card reader (RFID)
NIST BIOS compliant
Optional fingerprint reader
Optional Absolute™ DDS software
Communications
10/100/1000 base-T Ethernet
Intel Dual Band Wireless-AC 8260, 802.11ac
Bluetooth (v4.2 class 1)
Optional dedicated GPS
Optional 4G Gobi LTE mobile broadband
XLTE Ready2
Power
AC adapter (65W, 100-240VAC, 50/60Hz or
150W, 100-240VAC, 50/60Hz with NVIDIA configs.)
Li-Ion battery (11.1V, 4200mAh)
Optional Media Bay 2nd battery (11.1V, 4200mAh)
Optional bridge battery
Dimensions and Weight
13.8” x 11.5” x 1.4” (350 x 293 x 34.9 mm) ††
4.9 lbs (2.2kg)
Temperature
Operating: -5.8°F to 140°F / -21°C to 60°C /
Storage: -60°F to 160°F / -51°C to 71°C
Humidity: 95% RH , non-condensing
IO Interface
DC in x 1
USB 3.0 (9-pin) x 3
USB 2.0 (4-pin) x 1
Network (RJ-45) x 1
Headphone-out / microphone-in combo x 1
HDMI x 1
Serial port (RS-232: 9-pin, D-sub) x 1
VGA port (15-pin, D-sub) x 1
Docking connector (16-pin) x 1
Optional RF antenna pass-through for
GPS, WLAN and WWAN
Power
AC adapter (65W, 100-240VAC, 50 / 60Hz)
Optional AC adapter (120W, 100-240VAC, 50 / 60Hz)
Li-Ion battery (11.1V, 4200mAh) (up to 12 hours of battery life)v
LifeSupport™ battery swappable technology (with optional bridge battery)
Warranty
3 Year limited warranty standard