This Moxa® SFP-1GLHXLC-T compatible SFP transceiver provides 1000Base-LH throughput up to 40km over single-mode fiber (SMF) at a wavelength of 1310nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Moxa® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of Moxa®, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.
Note:
Compatible OEM: Moxa®
Compatible With OEM Part Number(s): SFP-1GLHXLC-T
Connector: LC
DOM:Non-DOM
Form Type: SFP
HTS-Harmonized Code:8517.62.0050
Media:SMF
Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB):0.4
Reach: 40km
Speed:1000Base
Speed Description: 1-Gigabit
Transceiver Type:LH
UNSPSC Code: 43201553
Wavelength:1310nm
What's In The Box: 1x transceiver
UPC Code: 821455601242