SFP (mini-GBIC) Module

This HP® 0231A089 compatible SFP transceiver provides 1000Base-FX throughput up to 2km over single-mode fiber (SMF) at a wavelength of 1310nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent HP® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of HP®, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
0231A089-AO
EAN/UPC
0821455599853,821455599853
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: HP®
Compatible With OEM Part Number(s): 0231A089
Connector: LC
DOM:Non-DOM
Form Type: SFP
HTS-Harmonized Code:8517.62.0050
Media:SMF
Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB):0.4
Reach: 2km
Speed:1000Base
Speed Description: 1-Gigabit
Transceiver Type:FX
UNSPSC Code: 43201553
Wavelength:1310nm
What's In The Box: 1x transceiver
UPC Code: 821455599853