PowerEdge T330 Server

Powerful, efficient, versatile.

Drive SMB and remote office/branch office applications faster and grow your data with a powerful and expandable 1-socket tower server.

Manufacturer Part Number
463-7654
EAN/UPC
0884116194484,884116194484
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 1 processor from the following product families:
    Intel® Xeon® processor E3-1200 v5 product family
    Intel Pentium®
    Intel Core i3®

Operating System

  • Microsoft® Windows Server® 2012
    Microsoft Windows Server 2012 R2, x64
    Red Hat® Enterprise Linux®
    VMware® vSphere® 2015

Chipset

  • Intel C236

Memory1

  • Architecture: Up to 2133MT/s DDR4 DIMMs
    Memory Type: UDIMMs
    Memory Module Sockets: 4
    Maximum RAM: Up to 64GB

Embedded Hypervisor (Optional)

  • Microsoft Windows Server with HyperV®
    Citrix® XenServer®
    VMware vSphere ESXi®

Storage

  • 2.5” SATA 7.2K
    2.5” Nearline SAS 7.2K
    2.5” SAS 10K HDs
    2.5” SAS 15K HDs
    3.5” Enterprise SATA 7.2K HDDs
    3.5” Nearlineine SAS 7.2K HDDs

Drive Bays

  • 8 x 3.5" bays (also supports 2.5” HDD in 3.5” hybrid drive carrier)

Slots

  • 1x8 PCIe 3.0 (x16 connector)
    1x4 PCIe 3.0 (x8 connector)
    1x4 PCIe 3.0 (x8 connector)
    1x1 PCIe 3.0 (x1 connector)

RAID Controllers

  • S130, H330, H730-1GB (internal slot), H830

Network Controller

  • Braodcom® BCM5720

Communications

  • 1GB Intl.(quad-port)

    1GB Intl.(dual-port) Broadcom quad port 1Gb Base-T adapter Broadcom dual port 1Gb Base-T adapter Broadcom 57810 dual-port 10GbE

    Intel XL710 DP 10Gb DA/SFP+ server adapter

    Fibre Channel
    QLogic® QLE2560 FC8 8Gb Single-Port FC HBA QLogic QLE2562 FC8 8Gb Dual-Port FC HBA
    Emulex® HBA (FC8– 1 Port) LPe-12000-E Emulex® HBA (FC8– 2 Port) LPe-12002-E

Power

  • 1 x 350W cabled PSU
    or up to 2 x 495W redundant PSUs

Availability

  • Device Access

    Rear USB: 2 x USB3.0 + 4 x USB 2.0
    Front USB: 1 x USB 2.0 + 1 x USB 3.0

Chassis

  • 5U Tower

    Rack Support
    ReadyRails™ II sliding rails for tool-less mounting in 4-post racks with square or unthreaded round holes or tooled mounting in 4-post threaded hole racks, with support for optional tool-less cable management arm.

Management

  • Systems management:
    IPMI 2.0 compliant
    Dell OpenManage Essentials
    Dell OpenManage Mobile
    Dell OpenManage Power Center

    Dell OpenManage Integrations:
    Dell OpenManage Integration Suite for Microsoft System Center
    Dell OpenManage Integration for VMware vCenter®

    Dell OpenManage Connections:
    HP Operations Manager, IBM Tivoli® Netcool® and CA Network and Systems Management
    Dell OpenManage Plug-in for Oracle® Database Manager

    Remote management:
    iDRAC8 with Lifecycle Controller, iDRAC8 Express (default), iDRAC8 Enterprise (upgrade), 8GB vFlash media (upgrade),16GB vFlash media (upgrade)

Dimensions

  • Height: chassis base height - 430.3 mm/17.04 in
    With foot - 443.3 mm/17.45 in
    With wheel - 471.3 mm/18.55 in

    Width: chassis base width - 218 mm/8.58 in
    With foot - 304.5 mm/11.98 in

    Depth: front to rear wall (w/o bezel) - 542.2 mm/21.33 in
    front to PSU handle (w/o bezel) - 578.42 mm/22.77 in
    front to rear wall (with bezel) - 558.6 mm/21.99 in
    front to PSU handle (with bezel) - 594.82 mm/23.41 in