PowerEdge T130 Server

Powerful, compact, agile.

Powerful 1-socket, mini-tower first server for small office/home office and SMB to consolidate data and drive applications faster.

Manufacturer Part Number
463-7652
EAN/UPC
0884116194460,884116194460
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 1 processor from the following product families:
    Intel® Xeon® processor E3-1200 v5 product family
    Intel Pentium®
    Intel Core i3®

Operating System

  • Microsoft® Windows Server® 2012
    Microsoft Windows Server 2012 R2, x64
    Red Hat® Enterprise Linux®
    VMware® vSphere® 2015

Chipset

  • Intel C236

Memory1

  • Architecture: Up to 2133MT/s DDR4 DIMMs
    Memory Type: UDIMMs
    Memory Module Sockets: 4
    Maximum RAM: Up to 64GB

Embedded Hypervisor (Optional)

  • Microsoft Windows Server with Hyper-V®
    Citrix® XenServer®
    VMware vSphere ESXi

Storage

  • 3.5” Enterprise SATA 7.2K HDDs
    3.5” Nearline SAS 7.2K HDDs
    3.5” 7.2K SATA entry drives

Drive Bays

  • 4 x 3.5” cabled HDDs

Slots

  • 1x8 PCIe 3.0 (x16 connector)
    1x4 PCIe 3.0 (x8 connector)
    1x1 PCIe 3.0 (x1 connector)

RAID Controllers

  • S130,H330,H730, H830

Network Controller

  • Broadcom® BCM5720

Communications

  • 1GB Intl.(quad-port)
    1GB Intl.(dual-port)
    Broadcom quad-port 1Gb Base-T adapter
    Broadcom dual-port 1Gb Base-T adapter

Power

  • 290W cabled PSU

Availability

  • Device Access

    8 total USB:
    Rear USB: 2 x USB 3.0 plus 4 x USB 2.0
    Front USB: 1 x USB 2.0 plus 1 x USB 3.0

Chassis

  • Mini tower

Management

  • Systems management:
    IPMI 2.0 compliant
    Dell OpenManage Essentials
    Dell OpenManage Mobile
    Dell OpenManage Power Center

    Dell OpenManage Integrations:
    Dell OpenManage Integration Suite for Microsoft System Center
    Dell OpenManage Integration for VMware vCenter®

    Dell OpenManage Connections:
    HP Operations Manager, IBM Tivoli® Netcool® and CA Network and Systems Management
    Dell OpenManage Plug-in for Oracle® Database Manager

    Remote management:
    iDRAC8 with Lifecycle Controller, iDRAC8 Express (default), iDRAC8 Enterprise (upgrade), 8GB vFlash media (upgrade), 16GB vFlash media (upgrade)

     

Dimensions

  • Height: 14.17 in / 36.0 cm
    Width: 6.89 in / 17.5 cm
    Depth: 17.12 in / 43.5 cm