PowerEdge T130 E3-1220v5 Server

Powerful, compact, agile.

Powerful 1-socket, mini-tower first server for small office/home office and SMB to consolidate data and drive applications faster

Manufacturer Part Number
463-7651
EAN/UPC
0884116194453,884116194453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

[8030] Intel® Xeon® E3-1220 v5 3.0GHz, 8M cache, 4C/4T, turbo (80W)

Memory

[82133] 1 x 8GB UDIMM, 2133MT/s, ECC

Model

PowerEdge T130 E3-1220v5 Server

Line of Business

Server - Tower - T110 II / T130 / T320 / T330 - Entry Level - 1S

Display

[NOOS] No Operating System

Warranty

[NBD15] 1YR Basic Hardware Warranty Repair, 5X10 HW-Only, 5x10 NBD On-site

spl_product_formfactor

1-Socket Tower

spl_product_harddrives

[1TB6CB] 1 x 1TB 7.2K RPM SATA 6Gbps 3.5in Cabled Hard Drive

spl_product_raidcontroller

[H330] PERC H330 RAID Controller

spl_product_remotemanagement

[I8BAS] iDRAC8 Basic

spl_product_maxstorage

[C4CBL] Chassis with up to 4, 3.5” Cabled Hard Drives

spl_product_optical

[DVD] DVD ROM, SATA, Internal

spl_product_powersupply

[125V10] NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America

spl_product_otherdetails2

[OBNIC] On-Board LOM 1GBE Dual Port (BCM5720 GbE LOM)

Base SKU

210-AFFS