PowerEdge R330 Server

Powerful, versatile, expandable.

Drive SMB and remote office/branch office applications faster with a powerful and expandable 1-socket, high-availability entry rack server.

Manufacturer Part Number
463-7650
EAN/UPC
0884116194446,884116194446
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 1 processor from the following product families:
    Intel® Xeon® processor E3-1200 v5 product family
    Intel Pentium®
    Intel Core i3®

Operating System

  • Microsoft Windows Server 2012 R2
    Microsoft Windows Server 2012

    Red Hat Enterpise Linux

    SUSE Linux Enterprise Server 12 SP1
    SUSE Linux Enterprise Server 11 SP4
    VMware® vSphere® ESXi®

    For more information on the specific versions and additions, visit dell.com/OSsupport.

Chipset

  • Intel C236

Memory1

  • 4 DIMM slots supporting DDR4 memory up to 2133 MT/s: 4GB/8GB/16GB DIMMs

Slots

  • 2 x PCIe 3.0 slots + 1 slot for internal storage

RAID Controllers

  • Internal controllers: PERC S130, PERC H330, PERC H730 (internal slot ), PERC H830

Network Controller

  • 2 x 1GbE

Communications

  • Add-in network interface cards (NICs) and host bus adapters (HBAs)Broadcom dual and quad-port 1Gb Base-T adapter
    Intel dual and quad-port 1Gb Base-T adapter
    Qlogic Quark dual-port 10Gb SFP+ and Base-T adapter Fiber Channel HBAs
    Emulex 8Gb

Power

  • Up to 2 x 350W hot plug redundant power supplies

Availability

  • Hot-swap 3.5” front access hard drives
    Hot-swap 2.5” front access hard drives
    Hot-plug PSU’s

Chassis

  • 1U rack server

Management

  • Systems management: IPMI 2.0 compliant
    Dell OpenManage Essentials
    Dell OpenManage Mobile
    Dell OpenManage Power Center

    Dell OpenManage Integrations:
    Dell OpenManage Integration Suite for Microsoft® System Center
    Dell OpenManage Integration for VMware® vCenter™
    Dell OpenManage Connections:
    HP Operations Manager, IBM Tivoli® Netcool® and CA
    Network and Systems Management
    Dell OpenManage Plug-in for Oracle® Database Manager

    Remote management:
    iDRAC8 with Lifecycle Controller, iDRAC8 Express (default), iDRAC8 Enterprise (upgrade), 8GB vFlash media (upgrade),16GB vFlash media (upgrade)

Rack Support

  • ReadyRails™ II sliding rails for tool-less mounting in 4-post racks with square or unthreaded round holes or tooledmounting in 4-post threaded hole racks, with support for optional tool-less cable management arm.

Dimensions

  • The dimensions below are without bezel and without redundant PSU: Width: 17.08 in / 434.00 mm
    Height: 1.68 in / 42.80 mm
    Depth: 24.60 in / 625.00 mm