PowerEdge R330 E3-1220v5 Server

Powerful, versatile, expandable.

Drive SMB and remote office/branch office applications faster with a powerful and expandable 1-socket, high-availability entry rack server.

Manufacturer Part Number
463-7649
EAN/UPC
0884116194439,884116194439
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

[8030] Intel® Xeon® E3-1220 v5 3.0GHz, 8M cache, 4C/4T, turbo (80W)

Memory

[82133] 1 x 8GB UDIMM, 2133MT/s, ECC

Model

PowerEdge R330 E3-1220v5 Server

Line of Business

Server - Rack - R220 / R230 / R320 / R330 - Entry Level - 1U/1S

Display

[NOOS] No Operating System

Warranty

[NBD15] 1YR Basic Hardware Warranty Repair, 5X10 HW-Only, 5x10 NBD On-site

spl_product_formfactor

1-Socket / 1U Rack

spl_product_harddrives

[1TA35] 1 x 1TB 7.2K RPM SATA 6Gbps 3.5in Hot-plug Hard Drive

spl_product_raidcontroller

[H330HP] PERC H330 Integrated RAID Controller for Hot Plug Chassis

spl_product_remotemanagement

[I8BAS] iDRAC8 Basic

spl_product_maxstorage

[C4HP] Chassis with up to 4, 3.5IN Hot Plug Hard Drives

spl_product_optical

[DVD] DVD ROM, SATA, Internal

spl_product_powersupply

[SRP350] Single, Hot-plug Power Supply, 350W / [125V10] NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America

spl_product_otherdetails

[RISER] PCIe Riser,1FH,1LP w/Fan / [8BZ] Bezel / [RRCMA] ReadyRails™ Sliding Rails With Cable Management Arm

spl_product_otherdetails2

[OBNIC] On-Board LOM 1GBE Dual Port (BCM5720 GbE LOM)

Base SKU

210-AFEV