East Touch Waterproof Ergo Keyboard

Antimicrobial

Made with antimicrobial material which prevents the growth of harmful bacteria and protects against the buildup germs between washings.

Waterproof Design

The Adesso AKB-618UB keypad has a waterproof design where water cannot penetrate due to a small silicon box inside which protects the PCBA from any moisture or liquids. Accidental spills aren’t damaging to the circuitry inside so you can still enjoy the keypad for years to caom!

Manufacturer Part Number
AKB-618UB
EAN/UPC
0783750007290,783750007290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Key Layout: 18-Key
  • Key Type: Membrane
  • Connection: USB Cable
  • Life Cycle: 5 Million Keystrokes
  • Power Source: USB
  • Dimensions: 6.5” X 4” X1.1” (168 X 100 X 28mm)
  • Weight: .57 bs(259g)