RD400 Solid State Drive

Introducing a new breed of enthusiast storage, the OCZ RD400 NVM Express M.2 solid state drive series, designed to propel high-end computing into a new realm of possibility. The OCZ RD400 PCIe Gen3 x4 outperforms SATA SSDs by over 4.5 times in sequential read (up to 2,600 MB/s), and over 3 times in sequential write performance (up to 1,600 MB/s) so your system won’t be deprived of the storage bandwidth your data-intensive workload requires.* The OCZ RD400’s next generation NVMe interface provides a more responsive PC experience with shorter storage latency than that of today’s traditional hard disk drives and SATA SSDs. Along with high performance, the OCZ RD400 is designed for mobile, desktop, or workstation applications.

Game-changing Storage

TOSHIBA’s new OCZ RD400 SSD redefines high performance storage for enthusiasts and hardcore gamers that feel held back by commodity storage hardware. With over 200,000 IOPS @4KiB of random read performance at your beck and call, the OCZ RD400 will be your next high-end system.

Get in the PCI Express Lane

Why keep using an interface that was designed for hard disk drives? PCI Express revolutionizes flash storage for tomorrow’s high-speed computing age. The OCZ RD400 boosts bandwidth and puts your data in the fast lane leaving SATA SSDs in the dust.

NVMe Interface

Utilizing NVMe technology, the OCZ RD400 reduces latency in your system’s I/O path between the drive and your CPU, resulting in smooth and responsive performance.

Good Things Come in Small Packages

The OCZ RD400’s compact M.2 2280 form factor packs in high performance and up to 1024GB of storage capacity, enabling high-end desktop speeds to exist not only in your notebook, but directly on your motherboard without taking up a PCIe slot.

Flexibility for the Future

If you want to harness the power of NVMe now but don’t want to upgrade your motherboard yet, the OCZ RD400 is available with an M.2 PCIe adaptor add-in-card. This option allows your investment to go the distance when you opt for an M.2 platform in the future.

Manufacturer Part Number
RVD400-M22280-512G
EAN/UPC
0842024037361,842024037361
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • Sequential Read/Write1

    128GB: Up to 2,200/620 MB/s

    256GB: Up to 2,600/1,150 MB/s

    512GB: Up to 2,600/1,600 MB/s

    1024GB: Up to 2,600/1,550 MB/s

  • Random Read/Write2(4KiB, QD32)

    128GB: Up to 170,000/110,0000 IOPS

    256GB: Up to 210,000/140,0000 IOPS

    512GB: Up to 190,000/120,0000 IOPS

    1024GB: Up to 210,000/130,0000 IOPS

Endurance

  • TBW (Total Bytes Written)3

    128GB: 74 TB

    256GB: 148 TB

    512GB: 296 TB

    1024GB: 592 TB

  • Daily Usage Guideline4

    128GB: 40 GB/day

    256GB: 81 GB/day

    512GB: 162 GB/day

    1024GB: 324 GB/day

Physical

  • Capacities

    128GB, 256GB, 512GB, 1024GB

  • NAND Flash Memory Type

    MLC

  • Interface

    PCI Express Base Specification Revision 3.1 (PCIe)

    Maximum Speed
    32 GT/s (PCIe Gen3x4L)

    Command
    NVM Express Revision 1.1b (NVMe)

  • Form Factor

    M.2 2280, M.2 2280+AIC

  • Dimension (L x W x H)

    128GB, 256GB, 512GB: 80 x 22 x 2.23 mm
    1024GB: 80 x 22 x 3.58 mm
    AIC: 157.64 x 105.51 x 17.2 mm

  • Drive Weight

    128GB: 6.8 g (typ.)
    256GB, 512GB: 7.2 g (typ.)
    1024GB: 8.6 g (typ.)
    AIC: 63 g (typ.)

Power Requirements

  • Supply Voltage

    128GB, 256GB, 512GB, 1024GB: 3.3V ±5 %
    AIC: 12V ±5 %

  • Power Consumption (Active)

    128GB, 256GB, 512GB: 6.0 W (typ.)
    1024GB and AIC: 6.4 W (typ.)

  • Power Consumption (Power State 5)

    128GB, 256GB, 512GB, 1024GB and AIC: 6.0 mW (typ.)

Environmental

  • Operating Temperature (Tc)

    0°C to 70°C

  • Storage Temperature

    -40°C to 85°C

  • Shock Resistance

    9.8 km/s2 {1000 G} (0.5 ms)

  • Vibration

    Operational
    21 m/s2 {2.17 Grms} (Peak, 7 to 800 Hz)

    Non-Operational
    30 m/s2 {3.13 Grms} (Peak, 5 to 800 Hz)

  • Certifications

    UL/cUL, FCC, CE, RCM, KC, BSMI, VCCI, and ISED

Reliability / Security

  • MTTF

    1.5 Mhours

  • Product Health Monitoring

    Self-Monitoring, Analysis and Reporting Technology (SMART) Support

Compatibility

  • PCI Express

    Compatible with PCI Express® Base Specification Revision 3.1

  • Operating System5

    Windows® 10, Windows® 8.1, Windows® 7;
    Linux® Fedora 21, Mint 17.1, ElementaryOS Freya, OpenSUSE 13.2, Ubuntu 14.04, Ubuntu 14.10

  • Connector Type

    M.2: M.2 M key socket
    AIC: PCIe slot

  • Targeted Applications

    Client workstations and laptops

Additional Features

  • Performance Optimization

    TRIM, Idle Time Garbage Collection

  • Services and Support

    5-Year Advanced Warranty Program6, Toll-Free Tech Support

  • Software

    SSD management software: SSD Utility and Command Line Online Update Tool (CLOUT)

Ordering Information

RD400

  • 128GB

    PN: RVD400-M22280-128G

    UPC: 842024037347

  • 256GB

    PN: RVD400-M22280-256G

    UPC: 842024037354

  • 512GB

    PN: RVD400-M22280-512G

    UPC: 842024037361

  • 1024GB

    PN: RVD400-M22280-1T

    UPC: 842024037378

RD400 (with AIC)

  • 128GB

    PN: RVD400-M22280-128G-A

    UPC: 842024037538

  • 256GB

    PN: RVD400-M22280-256G-A

    UPC: 842024037552

  • 512GB

    PN: RVD400-M22280-512G-A

    UPC: 842024037569

  • 1024GB

    PN: RVD400-M22280-1T-A

    UPC: 842024037545