Litepower 350W

Incorporating various high-quality components, the new Litepower Series – rated from 350W to 650W – saves energy up to 80% efficiency. An embedded intelligent cooling fan delivers excellent airflow at an exceptionally low noise level. In addition, the single +12V rail design enables non-stop usage with stable and reliable performance.

Ultra Quiet Fan

Litepower Series adopts 120mm cooling fan delivers excellent airflow at an exceptionally low noise level.

Cables with High Flexibility

Users are able to properly route the cables in optimal location to prevent airflow blockage. Extra-long EPS/ATX 12V 4+4pin CPU cable (450mm) guarantees sufficient lengths of cables to the build. Sleeved 24pin cable makes cable management easier, reducing clutter and increasing airflow inside the chassis.

High-Quality Components

High quality components enable non-stop usage with stable and reliable performance, no more capacitor explosion and leakage.

Manufacturer Part Number
PS-LTP-0350NNCNUS-F
EAN/UPC
0841163063965,841163063965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: PS-LTP-0350NNCNUS-F
Model: LTP-350NL2NK
Type: ATX 12V 2.3
Max. Output Capacity: 350W
Color: Black
Dimension ( W / H / D ): 150mm x 86mm x 140mm
PFC (Power Factor Correction): W/O PFC
Power Good Signal: 100-500 msec
Hold Up Time: >16msec
Input Current: 6A
Input Frequency Range: 50Hz - 60Hz
Input Voltage: 110V / 220V
Operating Temperature: +5℃ to +35℃
Operating Humidity:20% to 85%, non-condensing
Storage Temperature: -40℃ to +55℃
Storage Humidity: 10% to 95%, non-condensing
Cooling System: 120mm Fan: 1600±10% RPM
MTBF: 100,000 hrs minimum
Safety Approval: CE, TUV SUD, CB, FCC, UL, S-Mark, EAC, BSMI and RCM certified.