Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Intel® Socket 2011-v3 Core™ i7 X-Series Processors
- Supports Intel® 14 nm CPU
- Supports Intel® Turbo Boost Technology 3.0
- * Refer to www.asus.com for CPU support list
Chipset
Memory - 8 x DIMM, Max. 128GB, DDR4 3333(O.C.)/3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133(O.C.) MHz Non-ECC, Un-buffered Memory
- Quad Channel Memory Architecture
- Supports Intel® Extreme Memory Profile (XMP)
- ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
- * Hyper DIMM support is subject to the physical characteristics of individual CPUs.
Multi-GPU Support - Supports NVIDIA® 4-Way SLI™ Technology *1
- Supports NVIDIA® 3-Way SLI™ Technology
- Supports NVIDIA® 2-Way SLI™ Technology
- Supports AMD 4-Way CrossFireX Technology *1
- Supports AMD 3-Way CrossFireX™ Technology
- Supports AMD 2-Way CrossFireX Technology
Expansion Slots - 4 x PCIe 3.0/2.0 x16 (x16, x16/x16, x16/x8/x8, x16/x8/x8/x8 or x8/x8/x8/x8 mode with 40-LANE CPU; x16, x16/x8 or x8/x8/x8 mode with 28-LANE CPU) *2
- 1 x PCIe 2.0 x4 *3
- 1 x PCIe 2.0 x1
Storage
- New Intel® Core™ i7 X-Series Processors :
- 1 x M.2 Socket 3, with M Key, type 2260/2280/22110 storage devices support ( Supports PCIE SSDs only)*4
- 1 x U.2 port, support PCIe 3.0 x4 NVM Express storage*4
- Intel® X99 chipset :
- 10 x SATA 6Gb/s port(s),
- Support Raid 0, 1, 5, 10
- Supports Intel® Smart Response Technology*5
LAN
- Intel® I218V, 1 x Gigabit LAN Controller(s)
- Intel® I211-AT, 1 x Gigabit LAN Controller(s)
- Dual Gigabit LAN controllers- 802.3az Energy Efficient Ethernet (EEE) appliance
- Anti-surge LANGuard
- ROG GameFirst Technology
Wireless Data Network - Wi-Fi 802.11 a/b/g/n/ac
- Supports dual band frequency 2.4/5 GHz
- Support ASUS Wi-Fi Go! Utility
- Up to 1300Mbps transfer speed
Bluetooth Audio - ROG SupremeFX 8-Channel High Definition Audio CODEC
- - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
- Audio Feature :
- - SupremeFX Shielding™ Technology
- - DTS Connect
- - Optical S/PDIF out port(s) at back panel
- - Audio amplifier: Provides the highest-quality sound for headphone and speakers
- - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
- - Sonic Studio II
- - Sonic Radar II
USB Ports - Intel® X99 chipset : *3
- 4 x USB 3.0 port(s) (4 at mid-board)
- Intel® X99 chipset : *6
- 6 x USB 2.0 port(s) (2 at back panel, black, 4 at mid-board)
- ASMedia® USB 3.1 controller :
- 2 x USB 3.1 port(s) (2 at back panel, black, Type-C)
- ASMedia® USB 3.1 controller : *3
- 2 x USB 3.1 port(s) (2 at back panel, red, Type-A)
- ASMedia® USB 3.0 controller :
- 4 x USB 3.0 port(s) (4 at back panel, blue)
ROG Exclusive Features
- 1 x DRAM channel switch
- ROG RAMCache
- ROG Aura
- - Aura Lighting Control
- - Aura RGB Strip Headers
- Extreme Engine Digi+ :
- - IR3555 PoweIRstage®
- - MicroFine Alloy Chokes
- - 10K Black Metallic Capacitors
- ROG Extreme OC kit :
- - ReTry button
- - Safe Boot button
- - Start button
- - Reset button
- - Slow Mode
- - LN2 Mode
- - PCIe x16 Lane Switch
- ProbeIt
- KeyBot II
- - One-click Overclocking
- - X.M.P.
- - DirectKey
- - ClrCMOS
- - Power On
- UEFI BIOS features :
- - O.C. Profile
- - GPU.DIMM Post
- - Tweakers' Paradise
- - ROG SSD Secure Erase
- - Graphic Card Information Preview
- ROG RAMDisk
- Extreme Tweaker
Special Features - 5-Way Optimization by Dual Intelligent Processors 5
- - 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ VRM, Fan Xpert 4, and Turbo Core App
- ASUS Wi-Fi GO!
- - Wi-Fi GO! Function: Cloud GO!, Remote Desktop, Remote Keyboard & Mouse, File Transfer
- ASUS Exclusive Features :
- - MemOK!
- - AI Suite 3
- - Ai Charger+
- - Anti-Surge
- - USB 3.1 Boost
- Remote Entertainment
- - Media Streamer
- - HyStream
- ASUS Quiet Thermal Solution :
- - ASUS Fan Xpert 4
- ASUS EZ DIY :
- - ASUS CrashFree BIOS
- - ASUS EZ Flash 3
- - ASUS USB BIOS Flashback
- - ASUS UEFI BIOS EZ Mode
- - Multi-language BIOS
- - Push Notice
- ASUS Q-Design :
- - ASUS Q-Code
- - ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED)
- - ASUS Q-DIMM
- - ASUS Q-Connector
- Overclocking Protection :
- - ASUS C.P.R.(CPU Parameter Recall)
- Turbo App
Operating System Support - Windows® 10 , 64bit
- Windows® 8.1 , 32bit/64bit
- Windows® 7 , 32bit/64bit
Back I/O Ports - 1 x PS/2 keyboard/mouse combo port(s)
- 2 x LAN (RJ45) port(s)
- 2 x USB 3.1 (black)Type-C
- 2 x USB 3.1 (red)Type-A
- 4 x USB 3.0 (blue)
- 2 x USB 2.0 (one port can be switched to USB BIOS Flashback)
- 1 x Optical S/PDIF out
- 5 x Audio jack(s)
- 1 x Clear CMOS button(s)
- 3 x Wi-Fi antenna port(s)
- 1 x USB BIOS Flashback Button(s)
Internal I/O Ports - 1 x Aura RGB Strip Header
- 2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s)
- 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
- 1 x M.2 Socket 3 for M Key, type 2260/2280/22110 storage devices support ( Support PCIE SSD only)
- 1 x TPM header
- 10 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s)
- 1 x CPU OPT Fan connector(s)
- 3 x Chassis Fan connector(s)
- 1 x Power Fan connector(s)
- 1 x Thunderbolt header(s)
- 1 x 24-pin EATX Power connector(s)
- 1 x 8-pin ATX 12V Power connector(s)
- 1 x 4-pin ATX 12V Power connector(s)
- 1 x SLI/CFX switch (2/3-WAY adjustments)
- 1 x Front panel audio connector(s) (AAFP)
- 1 x MemOK! button(s)
- 1 x Slow Mode switch(es)
- 9 x ProbeIt Measurement Points
- 1 x Thermal sensor connector(s)
- 1 x EZ Plug connector(s) (4-pin Molex power connector)
- 1 x Power-on button(s)
- 1 x Reset button(s)
- 1 x BIOS Switch button(s)
- 1 x 5-pin EXT_FAN(Extension Fan) connector
- 1 x Water Pump header (4-pin)
- 1 x LN2 Mode jumper(s)
- 1 x ROG extension (ROG_EXT) header(s)
- 1 x Safe Boot button
- 1 x ReTry button
- 1 x U.2 connector
- 1 x System panel connector
- 1 x DRAM channel switch
- 1 x PCIe x16 lane switch
Accessories - User's manual
- SupremeFX Hi-Fi Kit:
- - 1 x SupremeFX Hi-Fi
- - 1 x SupremeFX Hi-Fi cable
- 1 x 2-Way SLI bridge(s)
- 10 x SATA power cable
- 1 x M.2 Screw Package
- 2 x CPU installation tool
- 1 x ASUS 3T3R dual band Wi-Fi moving antennas (Wi-Fi 802.11a/b/g/n/ac compliant)
- 1 x Fan Extension Card (3 x 4-pin fan out)
- 1 x Fan Extension card screw pack
- 1 x 3-Way SLI bridge(s)
- 1 x 4-Way SLI bridge(s)
- 1 x Q-connector(s) (1 in 1)
- 1 x 12 in 1 ROG Cable Label(s)
- ROG Fan Label
- 1 x 5-pin to 5-pin cable
- 1 x Extension Cable for RGB strips (80 cm)
- 3 x Thermistor cable(s)
- 1 x USB drive with utilities and drivers
- 1 x I/O frame
- 2 x ROG coasters
BIOS - 128 Mb Flash ROM, UEFI AMI BIOS, PnP, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information.
Manageability Form Factor - Extended ATX Form Factor
- 12 inch x 10.7 inch ( 30.5 cm x 27.2 cm )
Note
*1 28-LANE CPUs can only support up to 3-Way SLI™/ 3-Way CrossFireX™
*2 The PCIEx8_4 slot shares bandwidth with M.2 and U.2.
*3 The PCIEx4_1 slot shares bandwidth with front USB3_34 ports and back USB3.1_EC1_EA2 ports. If a X2 device is connected to the PCIEx4_1 slot, the front USB3_34 ports will be disabled. If a X4 or higher device is connected to the PCIEx4_1 slot, both front USB3_34 and back USB3.1_EC1_EA2 ports will be disabled.
*4 These ports share bandwidth with PCIEx8_4 slot.
*5 These functions will work depending on the CPU installed.
*6 2 x USB2.0 port at mid-board shares with ROG extension (ROG_EXT) port.