USB-C Car Charger with Hardwired USB-C Cable and USB-A Port

POWER UP ON THE ROAD

Charge your USB-C enabled device and USB-A device quickly and efficiently while you’re in your car with this versatile car charger. The 15W USB-C connector allows for 50% faster charger compared to 5W charging* while the USB-A port also allows you to charge your legacy devices as well. Even better, the sleek, minimalist design matches your car’s interior and its small power light lets you know your device is charging.

Manufacturer Part Number
F7U006BT04-BLK
EAN/UPC
0745883711819,745883711819
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 15W USB-C Car Charger
  • USB-A port
  • LED light
  • 4ft Hardwired USB-C cable
  • Sleek black design
  • Connected Equipment Warranty up to $2500