USB Wired Keyboard

The KU100 from V7 is a full-size, wired keyboard built for functionality and all day comfort. The media hot-keys allow you to quickly access several basic functions which is a real time saver. Featuring low profile, quiet keys the KU100 is comfortable to use and looks great in any workspace, plus it features a dependable USB wired connection. The keyboard is built to last, featuring a durable spill-resistant design and sturdy adjustable legs, plus it comes with 1 year warranty.

Manufacturer Part Number
KU100US
EAN/UPC
0662919090666,662919090666
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919090666
Model: KU100US
Warranty: 1 year
Compliance: RoHS, CE, FCC
Package Type: One Color
Package Includes: WIRED KEYBOARD
Color: Black
Cable length: 1800
System Requirements: Windows XP, Windows Vista, Windows 7, Windows 8, Windows 10
Keyboard Layout: US
Product Weight: 445
Product Dim (L/W/H): 140 x 445 x 20 mm
Shipping Weight: 465
Package Dim (L/W/H): 165 x 465 x 26 mm