GIVE WORKERS EVERYTHING THEY NEED TO GET THE JOB DONE
With the MC67 Premium you can choose the operating system that best supports your mobility strategy — Windows® Embedded Handheld 6.5 or Android™ Jelly Bean 4.1 — to instantly access the wealth of information in your business systems to increase task efficiency and accuracy.
Send a video clip of a piece of equipment in need of repair to get on-the-spot guidance from an in-house expert or equipment manufacturer. Snap a high-resolution picture to document condition. Scan a bar code to quickly and accurately track parts as they are used. Capture an important document. Call a customer to update the arrival time window. Check and respond to email.
And if you currently use the MC65, backward compatibility with most of the MC55/MC65 accessories you already own allows you to cost-effectively upgrade to the latest mobile computing technology.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 6.38 in. L x 3.03 in. W x 1.32 in. D/162.2 mm L x 77 mm W x 33.5 mm D
Weight: 13.5 oz./385 g (with rechargeable 3600mAh Lithium Ion battery)
Display: 3.5 in. color VGA display, touch, 640 x 480 portrait
Touchpanel: Glass analog resistive touch
Backlight: LED backlight
Power: PowerPrecision 3600 mAh Li-Ion rechargeable battery
Backup Battery: Ni-MH battery (rechargeable) 15mAh 3.6V nominal (not user-accessible or replaceable)
Expansion Slot: Micro SD card slot (supports up to 32GB)
Communication: Interface - USB 2.0 high speed (host and client)
Notification: Audible tone plus multi-color LEDs
Keypad: Premium Android models: QWERTY
Audio: Dual microphone support with noise cancellation; vibrate alert; speaker; Bluetooth headset
PERFORMANCE CHARACTERISTICS
CPU: Premium models: Dual core 1 GHz OMAP 4 processor
Operating System: Android 4.4 Kit Kat
Memory: Premium Android models: 1 GB RAM/8 GB Flash
USER ENVIRONMENT
Operating Temp.: -4° F to 122° F/-20° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5 to 95% non-condensing
Drop Specification: Premium models: ltiple 8 ft./2.4 m drops per MIL-STD 810G at room temperature; 6 ft./1.8 m per MIL-STD 810G across the operating temperature range
Tumble Specification: 2,000 1.6 ft/0.5 meter tumbles; meets and exceeds IEC tumble specifications
Sealing: Premium models: IP65 and IP67 per IEC specification
Vibration: 4g’s PK Sine (5Hz to 2KHz); 0.04g2/Hz Random (20Hz to 2KHz); 60 minute duration per axis, 3 axes
Thermal Shock: -40° F to 158° F/-40° C to 70° C rapid transition
ESD: ± 15kv Air discharge, ± 8kv direct discharge, ± 8kv indirect discharge
VOICE AND AUDIO
High-quality speakerphone; wireless (Bluetooth) headset support; handset/speakerphone modes
INTERACTIVE SENSOR TECHNOLOGY (IST)
Motion Sensor: 3-axis accelerometer senses motion for dynamic screen orientation and power management
Light Sensor: Ambient light sensor auto adjusts display backlight brightness
Digital Compass: Navigational aid for users on foot
DATA CAPTURE
Options: 2D SE4500-SR imager + 8 MP Camera
Data Types: 1-D/2-D bar codes, photographs, video, signatures
WIRELESS VOICE AND DATA COMMUNICATIONS
WWAN: Radio: 4G HSPA
WLAN: Push-to-Talk (PTT) ready
WIRELESS LAN VOICE AND DATA COMMUNICATIONS
Radio: Tri-mode IEEE® 802.11a/b/g/n
Security: WPA2 (Personal or Enterprise); 802.1x; EAP-TLS; TTLS (CHAP, MS-CHAP, MS-CHAPv2, PAP or MD5); PEAP (TLS, MSCHAPv2, EAP-GTC); LEAP, EAP-FAST (TLS, MS-CHAPv2, EAP-GTC), CCX v4
Data Rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54 and up to 72.2 Mbps
Voice Communication: VoIP ready, Wi-Fi™-certified, IEEE 802.11a/b/g/n direct sequence wireless LAN, Wi-Fi Multimedia™ (WMM and WMM-PS) Zebra Voice Quality Manager (VQM)
INTEGRATED GPS
Integrated standalone and Assisted-GPS (A-GPS): SUPL 1.0
WIRELESS PAN VOICE AND DATA COMMUNICATIONS
Bluetooth Class II, v2.1 with Enhanced Data Rate (EDR)
PERIPHERALS AND ACCESSORIES
Visit www.zebra.com/mc67 for a complete list of accessories
REGULATORY
Visit www.zebra.com/mc67 for regulatory information
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the MC67 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
SERVICES AND SUPPORT
Minimize downtime with fast repair and expert support provided through Service from the Start with Comprehensive Coverage. Have Zebra manage your devices according to your specific needs with our Mobility Lifecycle Management solution.