Power Supply/Charger with Multi-Output Access Power Controllers

eFlow104NA8 distributes and switches power to access control systems and accessories. It converts a 120VAC 60Hz input into eight (8) independently controlled 24VDC fuse protected outputs with a total of 10 amp continuos supply current. These power outputs can be converted to dry form “C” contacts. Outputs are activated by an open collector sink or normally open (NO) dry trigger input from an Access Control System, Card Reader, Keypad, Push Button, PIR, etc. Unit will route power to a variety of access control hardware devices including: Mag Locks, Electric Strikes, Magnetic Door Holders, etc. Outputs will operate in both Fail-Safe and/or Fail-Secure modes. The FACP Interface enables Emergency Egress, Alarm Monitoring, or may be used to trigger other auxiliary devices. The fire alarm disconnect feature is individually selectable for any or all of the eight (8) outputs.

Manufacturer Part Number
EFLOW104NA8
EAN/UPC
0782239952410,782239952410
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Supervision:
• Input 120VAC 60Hz, 4.5 amp.
• Power supply input options:
a) One (1) common power input for ACM8 and lock
power (factory installed).
b) Two (2) isolated power inputs - One (1) to power
the ACM8 and one (1) for lock accessory power,
(external power supply is required). Current is
determined by the power supply connected, not to
exceed a maximum of 10 amp total.
• Eight (8) Access Control System trigger inputs.
Input options:
a) Eight (8) normally open (NO) inputs.
b) Eight (8) open collector inputs.
c) Any combination of the above. • AC fail supervision (form “C” contacts).
• Battery fail & presence supervision
(form “C” contacts).
• Low power shutdown. Shuts down DC output
terminals if battery voltage drops below 70-75%
(depending on the power supply).
Prevents deep battery discharge.
Output: Battery Backup:
• 24VDC outputs @ 10 amp supply current.
• Eight (8) independently trigger controlled outputs.
Output options:
a) Eight (8) Fail-Safe filtered power outputs.
b) Eight (8) Fail-Secure filtered power outputs.
c) Eight (8) form “C” relay outputs (rated @ 5 amp /
24VDC or VAC).
d) Any combination of the above.
• Eight (8) unswitched filtered aux. power outputs
(outputs are rated @ 2.5 amp).
• Over Voltage protection.
• Short circuit and thermal overload protection.
Fire Alarm Disconnect:
• Fire Alarm disconnect (latching or non-latching) is
individually selectable for any or all of the
eight (8) outputs.
• Fire Alarm disconnect input options:
a) Normally open (NO) or normally closed (NC)
dry contact input.
b) Polarity reversal input from FACP signaling circuit.
• Alarm output relay indicates that FACP input is
triggered (form “C” contact rated @ 1 amp 28VDC
not evaluated by UL).
Visual Indicators:
ACM8 Access Power Controller:
• Red LEDs indicate outputs are triggered
(relays energized).
• Green LED indicates FACP disconnect is triggered.
eFlow Power Supply Board:
• AC input and DC output LED indicators.
• Built-in charger for sealed lead acid or gel type batteries.
• Power Supply Board maximum charge current
1.54 amp.
• Automatic switch over to stand-by battery when AC
fails. Transfer to stand-by battery power is
instantaneous with no interruption.
• Zero voltage drop when unit switches over to battery
backup (AC failure condition).
Electrical:
• Operating temperature: 0o C to 49o C ambient.
• ACM8 board main fuse is rated at 10 amp.
• 122.85 BTU/Hr.
Mechanical:
• Enclosure Dimensions (H x W x D approx.):
15.5” x 12” x 4.5” (393.7mm x 304.8mm x 114.3mm)
- Combination knockouts are 0.625” and 0.75”.
- Accommodates up to two (2) 12AH batteries.
• Product weight (approx.): 8.9 lbs. (4.04 kg).
• Shipping weight (approx.): 10.2 lbs. (4.63 kg).