Move

  • backpack for technicians
  • made of tear-proof nylon
  • padded backpack-system with abdominal and chest strap and cell phone pocket fixed with hook-and-loop fixation
  • one patch pocket on the left and the right side
  • rubberized, ergonomic handle
  • big attached frontpocket with lockable zipper and two inside patch pockets and key ring
  • high quality compartment for address tag on the side splashproof bottom
  • the tools shown are not included in the delivery

Manufacturer Part Number
116.02
EAN/UPC
4031541702197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


  • External Dimensions: : 13.8 x 16.9 x 9.1 inches
  • Package Dimensions: : 17.9 x 14.2 x 7.9 inches
  • Net Weight: : 5.1 lb
  • Total Weight: : 6.4 lb
  • Payload: : 26.5 lb