DS-D5021FC 21” LCD Monitor

Manufacturer Part Number
DS-D5021FC
EAN/UPC
0813908025408,813908025408
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model DS-D5021FC
Display Type TFT-LED Backlight
Screen Size 21”
Dot Pitch (H×V) 0.2385mm×0.2385mm (0.009”×0.009”)
Max Resolution 1920×1080
Input Resolution
1920×1080; 1680×1050; 1600×900; 1400×900; 1360×768;
1280×1024; 1024×768; 800×600; 640×480; 720×400
Brightness 200cd/㎡
Contrast 600:1
Response Time 3.5ms
Color 16.7M
Viewable Area (H×V) 457.9mm×257.58mm (18.03”×10.14”)
Viewing Angle Horizontal 170°, Vertical 160°
Interfaces
HDMI Input 1
VGA Input 1
BNC Input 1
Audio Input 1 , 3.5 mm mini-jack
Power Supply 100 ~ 240V AC
Consumption < 30W
Operation Temperature 0°C ~ 40°C (32°F ~ 104°F )
Operating Humidity 10%~85% (No Condensation)
Storage Temperature -20°C ~ 60°C (-4°F ~ 140°F )
Bezel Material Plastic
Bezel Color Black
Dimension (W×H×D) 491.55mm×301.12mm×53.54mm (19.35”×11.86”×2.11”)