4K Smart IR PTZ Camera

Manufacturer Part Number
DS-2DF8836IV-AELW
EAN/UPC
0813908025439,813908025439
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Module
Image Sensor:1/1.9" progressive scan CMOS
Min. Illumination:ƒ/1.5, 50 IRE, AGC on: color: 0.02 lux, B/W: 0.002 lux, 0 lux with IR
Max. Image Resolution:4096  x 2160
Focal Length:6.2 mm to 202 mm, 36x
Digital Zoom:16x
Zoom Speed:Approximately 7.4s (optical, wide to telephoto)
Angle of View:56.8 – 2.02° (wide to telephoto)
Min. Working Distance:10 mm to 1500 mm (wide to tele)
Aperture Range:ƒ/1.55 to ƒ/4.8
Focus Mode:Auto/semiautomatic/manual
WDR:Digital
S / N Ratio:≥55 dB
Shutter Time:1 s to 1/30,000s
AGC:Auto/manual
White Balance:Auto/manual /ATW/indoor/outdoor/daylight lamp/sodium lamp
Day & Night:IR cut filter
Privacy Mask:24 privacy masks programmable; optional multiple colors and mosaics
Enhancement:3D DNR, HLC/BLC, SVC

Pan and Tilt
Range:Pan: 360° endless; tilt: -20° to 90° (auto flip)
Speed:Pan manual speed: 0.1° to 160°/s, pan preset speed: 240°/s
Tilt manual speed:  0.1° to 120°/s, tilt preset speed: 200°/s
Number of Preset:300
Patrol:8 patrols, up to 32 presets per patrol
Pattern:4 patterns, with the recording time not less than 10 minutes per pattern
Park Action:Preset/patrol/pattern/auto scan/tilt scan/random scan/frame scan/panorama scan
Scheduled Task:Preset/patrol/pattern/auto scan/tilt scan/random scan/frame scan/ panorama scan/dome reboot/dome adjust/aux output

Smart Features
Smart tracking:Manual/panorama/intrusion trigger/line crossing trigger/region entrance trigger/ region exiting trigger/smart tracking when patrol between multiple scenarios
Smart detection:Intrusion detection, line crossing detection, audio exception detection, region entrance detection, region exiting detection
ROI encoding:Supports 24 areas with adjustable levels

Alarm
Alarm I/O:7/2
Alarm Trigger:Intrusion detection, line crossing detection, region entrance, region exiting, audio exception detection, motion detection, dynamic analysis, tampering alarm, network disconnect, IP address conflict, storage exception
Alarm Action:Preset, patrol, pattern, microSD/SDHC card recording, relay output, notification on client, send e-mail, upload to FTP, trigger channel

Input/Output
Monitor Output:1.0 V[p-p]/75 Ω, NTSC (or PAL) composite, BNC
Audio Input:1 mic in/line in interface, line input: 2 to 2.4 V[p-p]; output impedance: 1K Ω, ±10%
Audio Output:1 audio output interface, line level, impedance: 600 Ω

Network
Protocols:10Base-T/100Base-TX, RJ-45 connector
Simultaneous Live View:Up to 20 users
Mini SD Memory Card:Supports up to 128 GB microSD/SDHC/SDXC card and Edge recording
User/Host Level:Up to 32 users,3 levels: administrator, operator, and user
Security Measures:User authentication (ID and PW); host authentication (MAC address); IP address filtering

System Integration
Application programming:Open-ended API, supports ONVIF, PSIA, CGI, ISAPI
Web Browser:IE 7+, Firefox 5.0+, Safari 5.02+, supports multi-language
RS-485 Protocols:HIKVISION, Pelco-P, Pelco-D, self-adaptive
Power:High-PoE and 24 VAC, maximum 60 W, -AELW wiper 2 W
Working Temperature:-40° C to 65° C (-40° F to 149° F)
Humidity:90% or less
Certification:FCC, CE, UL, RoHS, IEC/EN 61000, IEC/EN 55022, IEC/EN 55024, IEC/EN60950-1
Dimensions:Φ266.6 mm × 365.2 mm (10.5" x 14.38")
Weight (approx.):8 kg (17 lbs 10 ozs)