Aironet AP2802I Wireless Access Point

The Cisco® Aironet® 2800 Series Wi-Fi access points are highly versatile and deliver the most functionality in the industry.

For organizations paving the way for the new 802.11ac Wave 2 standard, the Cisco Aironet 2800 Series is the perfect solution. The access points go beyond getting ready for the new standard, providing the ultimate in flexibility and versatility.

For large enterprise organizations that rely on Wi-Fi to engage with customers, the 2800 Series is a hands-off product that’s intelligent enough to make decisions based on end-device activities and usage. This automation allows you to devote time to other pressing matters, secure in the knowledge that your Wi-Fi network is performing to its utmost potential.

The Aironet 2800 Series is packed with the features and capabilities that have made Cisco the industry leader, at a price point that is ideal for managing wireless growth, capacity, and coverage gaps in dense indoor environments.

Manufacturer Part Number
AIR-AP2802I-R-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part numbers 

Cisco Aironet 2800i Access Point: Indoor environments, with internal antennas

  • AIR-AP2802I-x-K9: Dual-band, controller-based 802.11a/g/n/ac
  • AIR-AP2802I-xK910: Eco-pack (dual-band 802.11a/g/n/ac) 10 quantity access points

Cisco Aironet 2800i Access Point Configurable: Indoor environments, with internal antennas

  • AIR-AP2802I-x-K9C: Dual-band, controller-based 802.11a/g/n/ac, configurable
  • AIR-AP2802I-xK910C: Eco-pack (dual-band 802.11a/g/n/ac) 10 quantity access points, configurable
Regulatory domains: (x = regulatory domain)

Customers are responsible for verifying approval for use in their individual countries. To verify approval and to identify the regulatory domain that corresponds to a particular country, visithttp://www.cisco.com/go/aironet/compliance.

Not all regulatory domains have been approved. As they are approved, the part numbers will be available on the Global Price List.

Cisco Wireless LAN Services

  • AS-WLAN-CNSLT:Cisco Wireless LAN Network Planning and Design Service
  • AS-WLAN-CNSLT:Cisco Wireless LAN 802.11n Migration Service
  • AS-WLAN-CNSLT:Cisco Wireless LAN Performance and Security Assessment Service

Software

  • Cisco Unified Wireless Network Software Release 8.2.111.0 or later
  • Cisco IOS® XE Software Release 16.3
Supported wireless LAN controllers
  • Cisco 2500 Series Wireless Controllers, Cisco Wireless Controller Module for ISR G2, Cisco Wireless Services Module 2 (WiSM2) for Catalyst® 6500 Series Switches, Cisco 5500 Series Wireless Controllers, Cisco Flex® 7500 Series Wireless Controllers, Cisco 8500 Series Wireless Controllers, Cisco Virtual Wireless Controller
  • Cisco Catalyst 3850 Series Switches, Cisco Catalyst 3650 Series Switches
  • Cisco Mobility Express
802.11n version 2.0 (and related) capabilities
  • 4x4 MIMO with three spatial streams
  • Maximal ratio combining (MRC)
  • 802.11n and 802.11a/g beamforming
  • 20- and 40-MHz channels
  • PHY data rates up to 450 Mbps (40 MHz with 5 GHz)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 dynamic frequency selection (DFS)
  • Cyclic shift diversity (CSD) support
802.11ac Wave 1 capabilities
  • 4x4 MIMO with three spatial streams
  • MRC
  • 802.11ac beamforming
  • 20-, 40-, and 80-MHz channels
  • PHY data rates up to 1.3 Gbps (80 MHz in 5 GHz)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 DFS
  • CSD support
802.11ac Wave 2 capabilities
  • 4x4 MU-MIMO with three spatial streams
  • MRC
  • 802.11ac beamforming
  • 20-, 40-, 80, 160-MHz channels
  • PHY data rates up to 5.2 Gbps
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 DFS
  • CSD support
Interfaces
  • 2802I/E
    • 2x10/100/1000BASE-T autosensing (RJ-45)
  • Management console port (RJ-45)
  • USB 2.0 (enabled via future software)
Indicators: Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H): Access point (without mounting brackets): 2802I: 8.66” x 8.68” x 2.17”

Weight

  • Cisco Aironet 2802i
    • 3.53 lb (1.6 kg)
Input power requirements
  • 802.3at PoE+, Cisco Universal PoE (Cisco UPOE®)
  • 802.3at power injector (AIR-PWRINJ6=)
Power draw
  • 26W at the PSE with all features enabled except for the USB 2.0 port
  • 30W at the PSE with the USB 2.0 port enabled
Environmental
  • Cisco Aironet 2802i
    • Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)
    • Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
    • Operating temperature: 32° to 104°F (0° to 40°C)
    • Operating humidity: 10% to 90% (noncondensing)
    • Operating altitude test: 40˚C, 9843 ft.
  • Cisco Aironet 2802e
    • Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)
    • Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
    • Operating temperature: -4° to 122°F (-20° to 50°C)
    • Operating humidity: 10% to 90% (noncondensing)
    • Operating altitude test: 40˚C, 9843 ft.
System memory
  • 1024 MB DRAM
  • 256 MB flash
Warranty: Limited lifetime hardware warranty