15.6 Black/Blue Neoprene Sleeve

Wrap your notebook in the snug, colorful sleeve it deserves. The durable neoprene material helps keep your notebook safe from bumps and scrapes, and with four sizes and four reversible colors to choose from, it’s never been easier to match your style.

Manufacturer Part Number
V5C31AA#ABL
EAN/UPC
0889894991492,889894991492
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black; Blue

Compatibility: Compatible with Notebooks up to 15.6 inch.

Dimensions (W X D X H): 15.75 x 11.02 x 0.4 in

Weight: 0.48 lb

Warranty: One-year limited warranty

What's in the box: Sleeve