GT 720 GDDR5 1GB Dual DP Graphics Card

The Lenovo GT720 GDDR5 1GB Dual DP Graphics Card is fully qualified on Lenovo ThinkCentre specified systems. With dual DP ports and GDDR5 1GB memory, it could upgrade the graphics performance on your ThinkCentre system.

Manufacturer Part Number
4X60K92692
EAN/UPC
0190576835912,190576835912
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Lenovo GT720 GDDR5 1GB Dual DP Graphics Card
Part number: 4X60K92692
Ship Group: Lenovo Nvidia GT720 Dual DP 1GB Graphics Card with High-profile bracket Dual DP Low-profile bracket Warranty poster Driver CD
Form Factor: Discrete
Video on Planar: No
Chipset: NVIDIA GeForce GT720
Description: NVIDIA GeForce GT720
Graphics Priority: 1.0
Graphics Memory: 1GB
Agency Approvals & Certifications: CE,FCC,CB,KCC,UL,ICES,C-Tick,VCCI,BSMI
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 5
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 55
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 144
Depth: 144mm
Depth Metric Units: mm
Depth (US): 5.7in
Height Metric: 16
Height: 16mm
Height Metric Units: mm
Height (US): 0.62in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 5%
Max Operating Temperature + Units: 55C
Min Operating Temperature + Units: 0C
Weight US: 0.25
Weight US Units: lbs
Weight Metric: 0.11
Weight Metric Units: Kg
Width Metric: 69
Width: 69mm
Width Metric Units: mm
Width (US): 2.71in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service