The 7Flex® LCD monitor arm suspends your flat panel monitor above the work surface. Move your monitor precisely where you need it, and simply move it out of the way when not in use. The unique slim profile design folds up flat to occupy just 3.5" of space. All 7Flex® models include FlexMount™: a 6-in-1 mounting interface that includes clamp, thru-desk, wall, grommet, side bolt and reverse wall.
Note:
Monitor Weight Capacity:12lbs - 31lbs
Monitor Size: Any size within weight range
VESA Compatibility: 75mm & 100mm
Height Adjustment:16"
Extension Range:24"
Tilt: +200º / Pan 180º
Rotation: 360º on 3 joints
Max Desk Thickness: 2.5"
Warranty:10 years
Additional Features:
• Includes FlexMount™: a 6-in-1 mounting interface
• Slim profile design folds up to occupy 3.5" of space
• Integrated Cable Management System
• Available in Black
• TAA Compliant - Made in the USA