UltraSharp 24 Wireless Connect Monitor | U2417HWi

Work efficiently with wireless freedom.

Introducing the world’s first monitor that lets you wirelessly display and edit from two mobile devices on a single monitor screen.
  • Increase efficiency: With wireless display, you can enable collaboration, improve multitasking and transition between devices easily.
  • Designed for superb viewing: Enhance your view with a beautiful 23.8-inch display with ultrathin bezels, consistent colors and adjustable features.
  • Unmatched reliability: Count on dependability with a Premium Panel Guarantee.

Manufacturer Part Number
U2417HWI
EAN/UPC
0884116202752,884116202752,5397063622122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Diagonally Viewable Size:

60.47 cm (23.8 inches)

Preset Display Area(H X V)

527.04 mm x 296.46 mm

20.75 inches x 11.67 inches

156246.28 mm (242.18 inches )

Aspect Ratio:

16:9

Panel Type, Surface:

In-Plane Switching Technology

Maximum Preset Resolution

1920 x 1080 at 60 Hz

Border Width (Edge of Monitor active area)

Yes: ~~6.05mm (Top/Left/Right).

Viewing Angle:

178° vertical / 178° horizontal

Pixel Pitch:

0.275 mm x 0.275 mm

Pixel Per Inch (PPI)

93

Contrast Ratio:

1000 to 1 (typical)
2M to 1 (DCR)

Backlight Technology:

White LED edge light system

Brightness:

250 cd/m2 (typical)

Response Time:

8 ms (gray to gray, typical)

Dell Display Manager Compatibility

Yes with Easy Arrange

Remote Asset Management

Yes, via Dell Command | Monitor

Color Support:

Color Gamut (typical):

96% AdobeRGB
Color Depth:
16.7 Million colors
(DeltaE < 4 )

Display Screen Coating:

Anti-Glare with 3H hardness

Audio Output:

No


Connectivity

Dual Screencast with WiFi Direct
HDMI (1.4)
4 USB 3.0 ports - Downstream (3 at the bottom, 1 at the back with battery charging)


Stand

Vertical Stand Extension (130 mm)
Tilt (5°/21°)
Swivel
Pivot( clockwise / counter clockwise)
Built in cable-management

Flat Panel Mount Interface:

VESA (100 mm)


Built-in Devices

USB3.0 Hi-Speed Hub (with 1 USB upstream port and 4 USB downstream)


Security

Security lock slot (cable lock sold separately)


Size and Weight

Dimensions with stand (H x W x D):

Height: Compressed : 355.8 mm (14.0 inches), Extended : 485.8 mm (19.2 inches)

Width: 539.1 mm (21.2 inches)

Depth: 185.0 mm (7.3 inches)

Dimensions without stand (H x W x D):

Height: 321.1 mm (12.7 inches)

Width: 539.1 mm (21.2 inches)

Depth: 45.6 mm (1.8 inches)

Weight:

With packaging: 7.66 kg (16.88 lb)

Panel only: 3.28 kg (7.23 lb)


Environmental and Regulatory:

Electrical

Voltage Required:

100 VAC to 240 VAC / 50 Hz or 60 Hz + 3 Hz / 1.5 A (typical)

Power Consumption (Operational):

25W (typical) / 60W (maximum)5/18W (Energy Star)

Power Consumption Stand by / Sleep

Less than 3W


Environmental

Temperature Range

Operating: 0 °C to 40 °C (32 °F to 104 °F)

Non-operating: -20 °C to 60 °C (-4 °F to 140 °F)

Humidity Range

Operating: 10% to 80% (non-condensing)

Non-Operating:5% to 90% (non-condensing)

Altitude

Operating: 5,000 m (16,404 ft) max

Non-Operating: 12,191 m (40,000 ft) max


Compliance and Standards

Energy Star

EPEAT Gold

TCO Certified Displays

RoHS Compliant

Product Safety, EMC and Environmental Datasheets

Dell Regulatory Compliance Home Page

Dell and the Environment