Professional P2417H Widescreen LCD Monitor

More productive than ever.

The Dell 24 Monitor | P2417H brings a whole new level of productivity to the work place without sacrificing comfort and convenience.

  • Purposefully designed for comfort and convenience: With a full range of adjustable features, slim borders and multiple connectivity ports.
  • Enhanced viewing experience: Dell ComfortView and Easy Arrange features make work less strenuous and more efficient when viewing vividly clear visuals across an ultrawide viewing angle.
  • Reliable and Responsible: Get complete piece of mind with Premium Panel Guarantee, Advanced Exchange Service and an eco-friendly design.

Manufacturer Part Number
P2417H
EAN/UPC
0884116230731,884116230731,5397063744619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Diagonally Viewable Size:
60.45 cm (23.8 Inches)
Preset Display Area(H x V):
527.04 mm x 296.46 mm
20.75" x 11.67"
156246.27 mm2 (242.18 inches2 )
Aspect Ratio:
16:9
Backlight Technology:
LED
Display Screen Coating:
Antiglare with 3H hardness
Panel Type :
In-Plane switching Technology
Maximum Preset Resolution:
1920 x 1080 at 60Hz
Viewing Angle:
(178° vertical / 178° horizontal)
Contrast Ratio:
1000: 1 (typical)
4 Million: 1 (Dynamic)
Pixel Pitch:
0.275 mm x 0.275 mm
Pixel Per Inch (PPI):
93
Brightness:
250 cd/m2 (typical)
Response Time:
6ms (gray to gray)
Wireless Charging Feature:
NA
G-SYNC Suupport:
NA
PbP/PiP:
PbP (No)
PiP (No)
Daisy Chain Availability:
No
Dell Display Manager Compatibility:
Yes
Remote Asset Management:
Yes, via Dell Command |Monitor
Color Support:
Color Gamut (typical): 82% (CIE 1976), 72% (CIE 1931)
Color Depth: 16.7 Million colors
Color Calibration SDK SW:
No
Color Calibration with X-rite colorimeter:
No
Audio Output:
Optional Soundbar - (AC511)

Connectivity
1 x DP (ver 1.2)
1 x HDMI (ver 1.4)
1 x VGA
1 x USB 3.0 port - Upstream
2 x USB 3.0 ports - Side
2 x USB 2.0 ports - Bottom

What's in the box
Monitor with stand 
Power cable 
1 x DP Cable 
1 x VGA Cable 
1 x USB 3.0 upstream cable (enables the USB port on the monitor) 
Drivers and documentation media
Quick setup guide
Safety Information

Stand
Height-adjustable stand (130mm)
Tilt (-5° to 21°)
Swivel (45° to 45°)
Pivot (90° clockwise)
Built in cable-management
Flat Panel Mount Interface:
VESA (100 mm)

Built-in Devices
USB3.0 super-Speed Hub (with 1 x USB upstream port, 2 x USB3.0 and 2 x USB 2.0 downstream ports)

Security
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Size and Weight
Dimensions with stand (H x W x D):
Height:
Compressed : 362.1mm (14.26 inches)
Extended : 492.1 mm (19.37 inches)
Width: 549.8 mm (21.65 inches)
Depth: 180.0 mm (7.09 inches)
Dimensions without stand (H x W x D):
Height: 326.0 mm (12.43 inches)
Width: 549.8 mm (21.65 inches)
Depth: 50.3 mm (1.98 inches)
Weight:
With packaging: 7.63 kg (16.78 lb)
Panel only–for VESA mount: 3.33 kg (7.32 lb)

Electrical
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)
Power Consumption (Operational):
19W (typical) /39W (maximum)**/54.1 kWh (Energy Star)
Power Consumption Stand by / Sleep:
Less than 0.3W

Environmental
Temperature Range
Operating: 0° to 40°C (32° to 104°F)
Non-operating: -20° to 60° (-4° to 140° F)
Humidity Range
Operating: 10% to 80% (non-condensing)
Non-Operating:5% to 90% (non-condensing)
Altitude
Operating: 5,000 m (16,400 ft) max
Non-Operating: 12,191 m (40,000 ft) max

Compliance and Standards
ENERGY STAR
EPEAT Gold
TCO Certified Displays
RoHS Compliant

Warranty 
3 years Advanced Exchange Service and Premium Panel Guarantee