Purposefully designed for comfort and convenience
Easily adjust your monitor to your desired angle, height, and position so you can enjoy great visuals across multiple monitors with no hassle.
Note:
Display
Diagonal Viewing Size
58.42 cm
23.0 Inches
Panel Type
In-Plane switching Technology
Preset Display Area
509.18 mm x 286.42 mm
20.05" x 11.28"
145839.33 mm² (226.05 inches²)
Contrast Ratio
1000: 1 (typical)
4 Million: 1 (Dynamic)
Backlight Technology
LED
Brightness
250 cd/m² (typical)
Adjustabililty
Height-adjustable stand (130mm)
Tilt (-5° to 21°)
Swivel (45° to 45°)
Pivot (90° clockwise)
Built in cable-management
Response Time
6ms (gray to gray)
Viewing angle
(178° vertical / 178° horizontal)
Color Support
Color Gamut (typical):
82% (CIE 1976), 72% (CIE 1931)
Color Depth:
16.7 Million colors
Color Calibration SDK SW
No
Color Calibration with X-rite colorimeter
No
Pixel Pitch
0.265 mm x 0.265 mm
Display Screen Coating
Antiglare with 3H hardness
Aspect Ratio
(16:9)
Maximum Preset Resolution
1920 x 1080 at 60Hz
Pixel Per Inch (PPI)
96
Wireless Charging Feature
N/A
G-SYNC Suupport
N/A
PbP / PiP
PbP (No)
PiP (No)
Daisy Chain Availability
No
Dell Display Manager Compatibility
Yes
Remote Asset Management
Yes, via Dell Command |Monitor
Connectivity
1 x DP (ver 1.2)
1 x HDMI (ver 1.4)
1 x VGA
1 x USB 3.0 ports - Upstream
2 x USB 3.0 ports - Side
2 x USB 2.0 ports - Bottom
Built-in Devices
USB3.0 super-Speed Hub (with 1 x USB upstream port, 2 x USB3.0 and 2 x USB 2.0 downstream ports)
Security
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)
Dimensions
Height with stand (Compressed ~ Extended)
357.1 mm ~487.1 mm
14.06" ~19.17"
Width with stand
532.0 mm
20.94"
Depth with stand
180.0mm
7.09 inches
Height without stand
315.9 mm
12.43"
Width without stand
532.0 mm
20.94"
Depth without stand
50.3mm
1.98"
Weight (panel only - for VESA mount)
3.06 kg
6.75 lb
Weight (with packaging)
7.32kg
16.14 lb
Power
Voltage Required
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)
Power Consumption (Operational)
18W (typical) /38W (maximum)**/50.8 kWh (Energy Star)
Power Consumption Stand by / Sleep
Less than 0.3W
Environmental
Temperature Range
Operating: 0° to 40°C (32° to 104°F)
Non-operating: -20° to 60° (-4° to 140° F)
Humidity Range
Operating: 10% to 80% (non-condensing)
Non-Operating:5% to 90% (non-condensing)
Altitude
Operating: 5,000 m (16,400 ft) max
Non-Operating: 12,191 m (40,000 ft) max
Regulatory
Compliant Standards
ENERGY STAR
EPEAT gold
TCO Certified Displays
RoHS Complaint