P2017H Widescreen LCD Monitor

Purposefully designed for comfort and convenience.

Easily adjust your monitor to your desired angle, height, and position so you can enjoy great visuals across multiple monitors with no hassle.

  • A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
  • Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height, and swivel your monitor to your exact preference.
  • More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Manufacturer Part Number
P2017H
EAN/UPC
0884116230786,884116230786,5397063744534
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Diagonal Viewing Size
49.41 cm
19.5 Inches

Panel Type
In-Plane switching Technology

Preset Display Area (H x V)
433.92 mm x 236.34 mm
17.08" x 9.30"
102553 mm² (158.96 inches²)

Contrast Ratio
1000: 1 (typical)
4 Million: 1 (Dynamic)

Backlight Technology
LED

Brightness
250 cd/m² (typical)

Adjustability
Height-adjustable stand (130mm)
Tilt (-5° to 21°)
Swivel (45° to 45°)
Pivot (90° clockwise)
Built in cable-management

Response Time
6 ms (gray to gray - fast mode)
8 ms (gray to gray -normal mode)

Viewing Angle
(178° vertical / 178° horizontal)

Color Support
Color Gamut (typical):
84% (CIE 1976), 72% (CIE 1931)
Color Depth:
16.7 Million colors

Color Calibration SDK SW
No

Color Calibration with X-rite colorimeter
No

Pixel Pitch
0.271 mm x 0.263 mm

Diplay Screen Coating
Antiglare with 3H hardness

Aspect Ratio
(16:9)

Maximum Preset Resolution
1600 x 900 at 60Hz

Pixel Per Inch (PPI)
94

Wireless Charging Feature
N/A

G-SYNC Suupport
N/A

PbP / PiP
PbP (No)
PiP (No)

Daisy Chain Availability
No

Dell Display Manager Compatibility
Yes

Remote Asset Management
Yes, via Dell Command |Monitor

Connectivity


1 x DP (ver 1.2)
1 x HDMI (ver 1.4)
1 x VGA
1 x USB 3.0 ports - Upstream
2 x USB 3.0 ports - Side
2 x USB 2.0 ports - Bottom

Built-in Devices
USB3.0 super-Speed Hub (with 1 x USB upstream port, 2 x USB3.0 and 2 x USB2.0 downstream ports)

Security


Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Dimensions


Height with stand (Compressed ~ Extended)
338.8 mm ~468.8 mm
13.34" ~18.46"

Width with stand
461.5 mm
18.17"

Depth with stand
180.0mm
7.09 inches

Height without stand
273.2 mm
10.76"

Width without stand
461.5 mm
18.17"

Depth without stand
50.1mm
1.97"

Weight (panel only - for VESA mount)
2.40 kg
5.29 lb

Weight (with packaging)
6.13 kg
13.51 lb

Power


Voltage Required
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)

Power Consumption (Operational)
13W (typical) /39W (maximum)**/42.3 kWh (Energy Star)

Power Consumption Stand by / Sleep
Less than 0.3W

Environmental


Temperature Range
Operating: 0° to 40°C (32° to 104°F)
Non-operating: -20° to 60° (-4° to 140° F)

Humidity Range
Operating: 10% to 80% (non-condensing)
Non-Operating:5% to 90% (non-condensing)

Altitude
Operating: 5,000 m (16,400 ft) max
Non-Operating: 12,191 m (40,000 ft) max

Regulatory

Compliant Standards

ENERGY STAR
EPEAT gold
TCO Certified Displays
RoHS Complaint