NVIDIA GeForce GTX 1080 FOUNDERS EDITION Graphic Card

NVIDIA's flagship GeForce GTX 1080 is the most advanced gaming GPU ever created, powered by the new NVIDIA Pascal architecture. The GeForce GTX 1080 comes with ultra-fast FinFET and high-bandwidth GDDR5X technologies, plus support for DirectX 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences. Get the power to drive VR, ultra-high-resolution, and multiple monitors. Plus, bring more realism to every game with NVIDIA GameWorks technologies that deliver a true cinematic experience, smoother gameplay, and amazing new image-capture to share your game. All with the lowest latency and plug-and-play compatibility with leading VR headsets.

Manufacturer Part Number
08G-P4-6180-KR
EAN/UPC
0843368041403,843368041403
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GTX 1080
  • 2560 Pixel Pipelines
  • 1607 MHz Base Clock
  • 1733 MHz Boost Clock
  • 257.1GT/s Texture Fill Rate

Memory

  • 8192 MB, 256 bit GDDR5X
  • 10000 MHz (effective)
  • 320 GB/s Memory Bandwidth

Cooling

  • HSF
  • LED Logo: Yes

Interface

  • PCI-E 3.0 16x
  • DVI-D, DisplayPort, DisplayPort, DisplayPort, HDMI

Resolution & Refresh

Max Monitors Supported: 4

  • 240Hz Max Refresh Rate
  • Max Digital : 7680x4320

Dimensions

  • Height: 4.376in - 111.15mm
  • Length: 10.5in - 266.7mm
  • Width: Dual Slot
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
Requirements
  • Minimum of a 500 Watt power supply.
  • An available 8-pin PCI-E power connector
  • Total Power Draw : 180 Watts
Product Warranty This product comes with a 3 year warranty. Registration is recommended.