SuperSpeed USB 3.0 4-Port Hub

  • Simply add four USB 3.0 ports to desktop, laptop or tablet computer via single USB port connection
  • Tuck-away USB cable design makes it free from cable tangles and compact size provides great portability and ease-of-storage
  • SuperSpeed USB 3.0 interface supports data transfer rates up to 5Gbps and backward compatible with USB 2.0/1.1 devices
  • Plug-n-Play, no driver installation and no external power adapter required

Manufacturer Part Number
JU-H30812-S1
EAN/UPC
0662774025957,662774025957
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: VIA VL812-B2
  • Compliant with Universal Serial Bus 3.0 Specification
  • Data transfer rate: Up to 5Gbps
  • Power: USB Bus-powered (5V DC / 900mA)
  • Products:
    • Dimensions: 3.27" (W) x 0.71" (H) x 1.81" (D)
    • Built-in USB cable length: 0.5ft (17cm)
    • Weight: 0.12lbs
    • Color: Black
  • Connectors:
    • 1x USB 3.0 Type-A, Male
    • 4x USB 3.0 Type-A, Female
  • Environmental conditions:
    • Operating temperature: 32 to 104 degrees F
    • Storage temperature: -4 to 140 degrees F
    • Relative humidity: 5% to 85% RH (non-condensing)
  • Certifications/Standards: FCC, RoHS
  • Warranty: 1 year limited
  • Country of origin: China
Additional Information.
  • Simply add four USB 3.0 ports to desktop, laptop or tablet computer via single USB port connection
  • Tuck-away USB cable design makes it free from cable tangles and compact size provides great portability and ease-of-storage
  • SuperSpeed USB 3.0 interface supports data transfer rates up to 5Gbps and backward compatible with USB 2.0/1.1 devices
  • Plug-n-Play, no driver installation and no external power adapter required"