USB 3.1 Type-C LAN Hub with HDMI Adapter- 4K Ready

  • Instantly adds one HDMI port, Gigabit Ethernet port and two USB 3.0 ports through USB Type-C (DisplayPort signal enabled) connection to increase efficiency and productivity
  • Supports HDMI video/audio signal with maximum resolution up to 4Kx2K@30Hz
    Note: The USB-C source connection must contain DisplayPort video/audio signal, aka DisplayPort Alternate/DisplayPort Alt mode, in order for the audio and video signals to pass through the HDMI
  • Gigabit Ethernet delivers high speed data transfer rate up to 1000 Mbps through wired networking
  • USB 3.1 Gen 1 ports support data transfer rate up to 5Gbps for fast data delivery
  • Pocket size with no external power adapter required provides greater portability
  • Aluminum housing offers durability and excellent heat dissipation for long life and reliable performance
  • Plug-n-Play, no software installation required

Manufacturer Part Number
JU-H30712-S1
EAN/UPC
0662774025834,662774025834
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: FL5001+PS171+RTL8153
  • Video: HDMI
  • Resolution: Up to 4Kx2K@30Hz
  • Compatible networks: Gigabit Ethernet (10/100/1000 Mbps)
  • USB data transfer rate: Up to 5Gbps (USB 3.1 Gen 1)
  • Power: USB Bus-powered
  • Products:
    • Dimensions: 3.11" (W) x 0.63" (H) x 1.85" (D)
    • Weight: 0.14lbs
    • Built-in cable length: 5.91" (15cm)
    • Housing material: Aluminum
    • Color: Silver
  • Connectors:
    • Input:
      • 1x USB Type-C, Male
    • Output:
      • 1x, 19-pin, HDMI, Female
      • 1x, 8-pin, RJ45, Female
      • 2x, 9-pin, USB 3.1 Gen 1, Type-A, Female
  • Environmental conditions:
    • Operating temperature: 32 to 122 degrees F
    • Storage temperature: 14 to 140 degrees F
    • Relative humidity: 5% to 85% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China