DuoLinq 2-in-1 Charge & Sync Cable - Rose Gold

Rose Gold Lightning & Micro USB 2-in-1 Cable

Match your Rose Gold devices with this stylish 2-in-1 Lightning & Micro USB Rose Gold cable. Charge and sync your Android and iOS devices with just one cable. With a multitude of mobile platforms available, we now have several types and brands of mobile devices that we use simultaneously. This means that different charging cables are often needed between different mobile devices. With this in mind, IOGEAR's DuoLinq™ design creates a single charging cable that allows compatibility with most mobile devices.

The premium cable features a Lightning connector and Micro USB connector on one end and a reversible USB Type-A connector on the other. Simply plug the reversible USB end directly into any USB port to charge and sync Apple Lightning devices and Micro USB devices rapidly and safely. These tangle-proof cables feature a top-grade braided nylon fiber sleeve and anodized aluminum connectors for added style and maximum durability. Available in Rose Gold, Gold, Silver, Space Gray.

One Cable to Charge Them All

Eliminate the need to carry two separate charging cables by integrating two connectors into a single cable. The Micro USB connector is used for Android®, Windows® and Blackberry® devices, while the Lightning connector is compatible with Apple iOS devices. To charge iOS devices, simply snap on the attached Lightning connector adapter to the Micro USB connector and you're ready to go. To charge Android, Windows, or Blackberry devices, remove the Lighting connector adapter and plug in the Micro USB connector directly into your device. The DuoLinq features compact, anodized aluminum connectors that can fit the majority of phone cases, so it can be used with devices without removing the case.

Reversible USB

Ever get frustrated with fumbling around with your USB connector because you plugged it in the wrong side? Well, worry no more with IOGEAR's DuoLinq™ 2-in-1 Charge & Sync Cable. These cables feature a reversible USB Type-A connector which allows you to easily plug in the USB no matter which side you plug it in. No more looking at the connector and messing with it - simply plug and go!

Goes Wherever You Go

The DuoLinq™ versatility is great for those who travel and often carry multiple devices with them. Plug it into your laptop to charge & sync, into a car charger to replenish power when you're on the road, or into a wall charger when you're at home. When traveling, IOGEAR makes sure all your bases are covered with convenient mobile battery packs such as the IOGEAR 8,000mAh and 16,000mAh Mobile Power Station. These portable power banks help charge your devices when conventional AC outlets are unavailable, and when used with IOGEAR's DuoLinq™ 2-in-1 Charge & Sync Cable, you can keep your smartphones and tablets charged and ready whenever, wherever.

Manufacturer Part Number
GUML01-RG
EAN/UPC
0881317514264,881317514264
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GUML01-RG
Cable Length: 3.3ft (1m)
Materials
Cable Jacket: Braided Nylon-Fiber
Cable Type: USB Type A Male to Micro USB / Lightning
Dimensions GUML01-RG
POP Information
10'' Peg Hook: 6
6'' Peg Hook: 4
Unit Dimensions
Length: 41.5" (105.41cm)
Inner Pack
Width: 8" (20.32cm)
Height: 7.38" (18.75cm)
Depth: 4.88" (12.40cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.5" (11.43cm)
Height: 5.88" (14.94cm)
Depth: 1.25" (3.18cm)
Master Carton
Width: 16.5" (41.91cm)
Height: 8.25" (20.96cm)
Depth: 10.38" (26.37cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 6lb (2.72kg)
Inner Pack Wt.: 1.20lb (0.54kg)
Unit Pack Wt.: 0.15lb (0.07kg)
Unit Wt.: 0.05lb (0.02kg)