AP-334 Wireless Access Point

The Aruba 330 Series access points provide the fastest gigabit data speeds and superb user experience for mobile devices and applications in a digital workplace. Designed with an integrated HPE Smart Rate port to scale up to 2.5Gbps Ethernet, the 330 Series allows enterprises to leverage their multi-gigabit Ethernet wired network infrastructures to eliminate bottlenecks.

Thanks to ClientMatch technology, ArubaOS enables the 330 series to automatically detect and classify 802.11ac Wave 2 capable mobile devices. This allows ClientMatch to automatically collect Wave 2 capable devices under a single Wave 2 radio so that performance benefits of multi-user MIMO can be realized — without the adverse effects of slower 802.11ac and traditional 802.11n capable mobile devices. This means increased network capacity and a boost in network efficiency.

With a maximum concurrent data rate of 1,733 Mbps in the 5 GHz band and 800 Mbps in the 2.4 GHz band (for an aggregate peak data rate of 2.5Gbps), the 330 Series APs deliver a best-in-class, next-generation 802.11ac Wi-Fi infrastructure that is ideal for lecture halls, auditoriums, public venues, and high-density office environments.

The high performance and high density 802.11ac 330 Series APs support 160 MHz channel bandwidth (VHT160), 4-stream multi-user MIMO (MU-MIMO) and 4 spatial streams (4SS).

They provide simultaneous multicast data transmission to multiple devices, maximizing data throughput and improving network efficiency.

The 330 Series APs have an integrated Bluetooth Aruba Beacon that simplifies the remote management of a network of large-scale battery-powered Aruba beacons while also providing advanced location and indoor wayfinding, and proximity-based push notification capabilities. It enables

Manufacturer Part Number
AP-334-F1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

• AP-334 (controller-managed) and IAP-334 (Instant): --802.11ac – 5 GHz 4x4 MIMO (1,733 Mbps max rate) and 2.4 GHz 4x4 MIMO (800 Mbps max rate) radios, with a total of four dual-band RP-SMA connectors for external antennas

• AP-335 (controller-managed) and IAP-335 (Instant):--802.11ac – 5 GHz 4x4 MIMO (1,733 Mbps max rate) and 2.4 GHz 4x4 MIMO (800 Mbps max rate) radios, with a total of twelve integrated omni-directional downtilt dualband antennas

WI-FI RADIO SPECIFICATIONS

• AP type: Indoor, dual radio, 5 GHz 802.11ac 4x4 MIMO and 2.4 GHz 802.11n 4x4 MIMO
--In addition to 802.11n, the 2.4 GHz radio supports all802.11ac features as well (proprietary extension)
• Software-configurable dual radio supports 5 GHz (Radio 0) and 2.4 GHz (Radio 1)
• 5 GHz:
--Four spatial stream Single User (SU) MIMO for up to 1,733 Mbps wireless data rate to individual 4x4 VHT80 or 2x2 VHT160 client devices
--Four spatial stream Multi User (MU) MIMO for up to 1,733 Mbps wireless data rate to up to three MU-MIMO capable client devices simultaneously
• 2.4 GHz: Four spatial stream Single User (SU) MIMO for up to 800 Mbps wireless data rate to individual 4x4 VHT40 client devices (600 Mbps for HT40 802.11n client devices)
• Support for up to 255 associated client devices per radio, and up to 16 BSSIDs per radio
• Supported frequency bands (country-specific restrictions apply):
--2.400 to 2.4835 GHz
--5.150 to 5.250 GHz
--5.250 to 5.350 GHz
--5.470 to 5.725 GHz
--5.725 to 5.850 GHz
• Available channels: Dependent on configured regulatory domain
• Dynamic frequency selection (DFS) optimizes the use of available RF spectrum
• Supported radio technologies:
--802.11b: Direct-sequence spread-spectrum (DSSS)
--802.11a/g/n/ac: Orthogonal frequency-division multiplexing (OFDM)
• Supported modulation types:
--802.11b: BPSK, QPSK, CCK
--802.11a/g/n/ac: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM
• Transmit power: Configurable in increments of 0.5 dBm
• Maximum (aggregate, conducted total) transmit power (limited by local regulatory requirements):
--2.4 GHz band: +24 dBm (18 dBm per chain)
--5 GHz band: +24 dBm (18 dBm per chain)
--Note: conducted transmit power levels exclude antenna gain. For total (EIRP) transmit power, add antenna gain
• Advanced Cellular Coexistence (ACC) minimizes interference from cellular networks
•Maximum ratio combining (MRC) for improved receiver performance
• Cyclic delay/shift diversity (CDD/CSD) for improved downlink RF performance
• Short guard interval for 20 MHz, 40 MHz, 80 MHz and 160 MHz channels
• Space-time block coding (STBC) for increased range and improved reception
• Low-density parity check (LDPC) for high-efficiency error correction and increased throughput
• Transmit beam-forming (TxBF) for increased signal reliability and range
• Supported data rates (Mbps):
--802.11b: 1, 2, 5.5, 11
--802.11a/g: 6, 9, 12, 18, 24, 36, 48, 54
--802.11n:6.5 to 600 (MCS0 to MCS31)
--802.11ac:6.5 to 1,733 (MCS0 to MCS9, NSS = 1 to 4 for VHT20/40/80, NSS = 1 to 2 for VHT160)
• 802.11n high-throughput (HT) support: HT 20/40
• 802.11ac very high throughput (VHT) support: VHT 20/40/80/160
• 802.11n/ac packet aggregation: A-MPDU, A-MSDU

OTHER INTERFACES

• One HPE Smart Rate port (RJ-45, maximum negotiated speed 2.5 Gbps)
--Auto-sensing link speed (100/1000/2500BASE-T) and MDI/MDX
--802.3az Energy Efficient Ethernet (EEE)
--PoE-PD: 48 Vdc (nominal) 802.3at PoE
• One 10/100/1000BASE-T Ethernet network interface (RJ-45)
--Auto-sensing link speed and MDI/MDX
--802.3az Energy Efficient Ethernet (EEE)
--PoE-PD: 48 Vdc (nominal) 802.3at PoE
• DC power interface, accepts 1.35/3.5-mm center-positive circular plug with 9.5-mm length
• USB 2.0 host interface (Type A connector)
• Bluetooth Low Energy (BLE) radio
--Up to 4 dBm transmit power (class 2) and -91 dBm receive sensitivity
--Integrated antenna with roughly 30 degrees downtilt and peak gain of 5.1 dBi (AP-334/IAP-334) or 2.2 dBi (AP-335/IAP-335)
• Visual indicators (tri-color LEDs): for System and Radio status
• Reset button: factory reset (during device power up)
• Serial console interface (RJ-45, RS232)
• Kensington security slot

POWER SOURCES AND CONSUMPTION

The AP supports direct DC power and Power over Ethernet (PoE)
• When both power sources are available, DC power takes priority over PoE
• Power sources are sold separately
• Direct DC source: 48Vdc nominal, +/- 5%
--Interface accepts 1.35/3.5-mm center-positive circular plug with 9.5-mm length
• Power over Ethernet (PoE): 48 Vdc (nominal) 802.3af/802.3at compliant source
--When using IPM, the AP may enter power-save mode with reduced functionality when powered by a PoE source (see details on Intelligent Power Monitoring in this datasheet)
--Without IPM the AP will apply some fixed restrictions when using PoE:
--The USB interface is disabled when using an 802.3at PoE power source
--The USB interface and second Ethernet port are disabled, and both radios operate in 1x1 mode when using an 802.3af POE power source
• Maximum (worst-case) power consumption: 25.3W (802.3at PoE), 13.2W (802.3af PoE) or 25W (DC)
--Excludes power consumed by external USB device (and internal overhead); this could add up to 5.9W (PoE or DC) for a 5W/1A USB device
• Maximum (worst-case) power consumption in idle mode: 10.9W (PoE or DC)

MOUNTING

• The AP ships with two (white) mounting clips to attach to a 9/16-inch or 15/16-inch flat T-bar drop-tile ceiling.
• Several optional mount kits are available to attach the AP to a variety of surfaces; see the Ordering Information section below for details

MECHANICAL

• Dimensions/weight (unit, excluding mount accessories):
--- 225mm (W) x 224mm (D) x 52mm (H) 8.9” (W) x 8.9” (D) x 2.0” (H)
--1150g/41oz
• Dimensions/weight (shipping):
--335mm (W) x 290mm (D) x 76mm (H) 13.2” (W) x 11.4” (D) x 3.0” (H)
--1550g/55oz

ENVIRONMENTAL
• Operating:
--Temperature: 0° C to +50° C (+32° F to +122° F)
--Humidity: 5% to 95% non-condensing
• Storage and transportation:
--Temperature: -40° C to +70° C (-40° F to +158° F)

REGULATORY

• FCC/Industry of Canada
• CE Marked
• R&TTE Directive 1995/5/EC
• Low Voltage Directive 72/23/EEC
• EN 300 328
• EN 301 489
• EN 301 893
• UL/IEC/EN 60950
• EN 60601-1-1 and EN 60601-1-2

RELIABILITY

MTBF: 531,662hrs (61yrs) at +25C operating temperature

CERTIFICATIONS

• CB Scheme Safety, cTUVus
• UL2043 plenum rating
• Wi-Fi Alliance (WFA) certified 802.11a/b/g/n/ac

WARRANTY

• Aruba limited lifetime warranty

MINIMUM SOFTWARE VERSIONS

• ArubaOS 6.5.0.0
• Aruba InstantOS 4.3.0.0